EN
  • EN
  • DE

AD5171BRJ100-RL7

Part No AD5171BRJ100-RL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 64-Position OTP Digital Potentiometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1135906-AD5171BRJ100-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5171BRJ100-RL7 CAD Model

Description

AD5171BRJ100-RL7 Digital Potentiometer

The AD5171BRJ100-RL7 is a high-performance digital potentiometer offered by Analog Devices Inc., a leading global manufacturer known for its innovative and precision high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs).

This digital potentiometer, also known as a digipot, provides a digitally controlled resistance that can be adjusted through a serial interface. The AD5171BRJ100-RL7 model features a 100 kΩ end-to-end resistance with a compact package design, making it suitable for space-constrained applications. It is designed to operate within a wide voltage range, offering versatility for various electronic designs.

Key Features:

  • Resistance: The device has a 100 kΩ end-to-end resistance, which can be adjusted in 64 steps, providing fine resolution for precise control.
  • Interface: It uses a user-friendly I²C-compatible serial interface, allowing for easy integration into digital systems and microcontroller-based projects.
  • Nonvolatile Memory: The digipot includes a nonvolatile memory (EEPROM) that can store the resistance setting even when the power is turned off, ensuring consistent performance between power cycles.
  • Compact Size: The AD5171BRJ100-RL7 comes in a small SOT-23-8 package, which is ideal for applications where board space is at a premium.
  • Power Supply: It operates from a single 2.7V to 5.5V supply, providing compatibility with both 3V and 5V systems.
  • Reliability: With its robust design, the AD5171BRJ100-RL7 ensures long-term reliability and stability, making it a trustworthy choice for critical applications.

Applications:

The AD5171BRJ100-RL7 is suitable for a wide range of applications, including:

  • Adjustable power supplies
  • Calibration and control systems
  • Consumer electronics
  • Portable devices
  • Automotive electronics

With its precision and ease of use, the AD5171BRJ100-RL7 from Analog Devices Inc. is an excellent choice for designers looking to add adjustable resistance settings to their electronic projects or products.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess