EN
  • EN
  • DE

AD5206BRU10

Part No AD5206BRU10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 4-/6-Channel Digital Potentiometers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 6
Number of Taps 256
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V, ±2.3 V ~ 2.7 V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 700 ppm/°C
Resistance - Wiper (Ohms) (Typ) 50
Operating Temperature Range -40°C ~ 85°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
RoHS State Request Verification
Win Source Part Number 1135936-AD5206BRU10
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD5206
Introduction Date September 01, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD5206BRU10 CAD Model

Description

Analog Devices Inc. AD5206BRU10 Digital Potentiometer IC

The AD5206BRU10 from Analog Devices Inc. is a high-performance digital potentiometer IC that provides a versatile solution for applications requiring digitally controlled resistance settings. This device is part of the broad portfolio of digital potentiometers from Analog Devices, designed to replace mechanical potentiometers and trimmers with a reliable and programmable electronic solution.

Key Features

  • Resistance Options: The AD5206BRU10 offers six channels of 10 kΩ resistance, allowing for multiple settings in a single package.
  • Interface: It utilizes a user-friendly SPI (Serial Peripheral Interface) that ensures easy communication with microcontrollers and other digital systems.
  • Resolution: The device features a 256-position resolution, providing fine adjustment capabilities for precise control over the resistance settings.
  • Nonvolatile Memory: Each digital potentiometer in the AD5206BRU10 includes a nonvolatile memory (EEPROM) to store the desired resistance values even when the power is turned off, ensuring consistent performance across power cycles.
  • Multiple Package Options: Available in a TSSOP-24 package, it is suited for space-constrained applications while still providing robust functionality.
  • Single Supply Operation: Designed for single supply operation ranging from 2.7V to 5.5V, the AD5206BRU10 is flexible for use in various circuit configurations and portable devices.
  • Daisy-Chain Capability: Multiple AD5206 devices can be daisy-chained, allowing for the control of numerous channels with minimal interface lines.

Applications

The versatility of the AD5206BRU10 makes it an ideal choice for a wide range of applications, including:

  • Adjustable power supplies
  • LCD screen calibration
  • Audio/visual equipment
  • Automotive electronics
  • Industrial control systems

With its high level of integration and performance, the AD5206BRU10 digital potentiometer from Analog Devices Inc. is a reliable and efficient solution for designers looking to enhance the precision and flexibility of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.0579
Analog Devices Inc.
IC DGT POT 50KOHM 256TAP 16TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Lowest to $4.2435
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess