EN
  • EN
  • DE

AD5220BN100

Part No AD5220BN100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Increment/Decrement Digital Potentiometer / Digital Potentiometer 100kOhm 128POS Volatile 8-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital Potentiometers
Manufacturer Analog Devices Inc.
Win Source Part Number 171231-AD5220BN100
Popularity Medium
Supply and Demand Status Limited
Family Name AD5220
Introduction Date October 30, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD5220BN100 CAD Model

Description

The AD5220BN100 from Analog Devices Inc. is a highly reliable, precision digital potentiometer that offers a compelling solution for a wide range of applications requiring variable resistance adjustments. This digital potentiometer provides a simple, programmable interface that can replace multiple mechanical potentiometers or trim resistors, where precise and repeatable adjustments are needed.

Key Features

  • Resolution: The AD5220BN100 features a 8-bit resolution, providing 256 discrete steps of resistance adjustment, which allows for fine-grained control over the resistance settings.
  • End-to-end Resistance: This device offers a total resistance of 100 kΩ, suitable for a multitude of applications ranging from low-frequency analog signal control to digital interface tuning.
  • Interface: It is equipped with a simple up/down interface that can be easily controlled through digital signals, making it suitable for automated adjustment via microcontrollers or other digital logic.
  • Single Supply Operation: The AD5220BN100 operates from a single supply voltage, simplifying power supply design and integration into existing systems.
  • Compact Package: The device is available in a compact 8-pin PDIP (Plastic Dual In-line Package), which is ideal for space-constrained applications.

Applications

With its versatile features, the AD5220BN100 is well-suited for a variety of applications, including:

  • Adjustable power supplies and voltage regulators
  • Calibration and trimming systems
  • Audio equipment for volume and tone control
  • Liquid crystal display (LCD) contrast settings
  • Automotive electronics for sensor calibration
  • Programmable filters and oscillators

Reliability and Performance

Analog Devices Inc. is known for its commitment to providing high-quality and reliable components. The AD5220BN100 is no exception and is designed to deliver consistent performance, ensuring long-term reliability for critical applications that demand precision and stability.

Ordering Information

For ordering or to obtain more detailed specifications, visit the Analog Devices Inc. website or contact your local authorized distributor. The AD5220BN100 is a product that promises to meet your digital potentiometer needs with precision, durability, and ease-of-use.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8526 $64.8410
80+ $1.5200 $121.6000
120+ $1.4726 $176.7120
165+ $1.4253 $235.1745
210+ $1.3779 $289.3590
285+ $1.2347 $351.8895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess