EN
  • EN
  • DE

AD5232BRUZ10-REEL7

Part No AD5232BRUZ10-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL DUAL 256POS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Supply Voltage - Operating 2.7 V to 5.5 V, ±2.25 V to 2.75 V
Features Cascade Pin
Tolerance -40%, +20%
Temperature Coefficient (Typ) 600 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 121252-AD5232BRUZ10-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5232BRUZ10-REEL7 CAD Model

Description

The AD5232BRUZ10-REEL7 is a highly integrated digital potentiometer designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device offers a reliable and precise solution for applications requiring digitally controlled resistance settings.

Key Features

  • Dual Channel: This digital potentiometer features two independent channels, allowing for versatile control in various applications.
  • Resolution: With 1024-position resolution, the AD5232BRUZ10-REEL7 offers fine adjustment capability, making it suitable for detailed calibration tasks.
  • Resistance Options: The device is available with a nominal resistance of 10 kΩ, providing a wide range of adjustment for most applications.
  • Nonvolatile Memory: Equipped with nonvolatile memory (EEPROM), the AD5232BRUZ10-REEL7 can store and recall resistance settings even after power cycling, ensuring consistent performance.
  • Interface: The digital potentiometer uses a versatile SPI interface for communication, which is compatible with most microcontrollers and digital systems.
  • Compact Packaging: Offered in a TSSOP (Thin Shrink Small Outline Package) form factor, this device is designed for space-constrained applications.
  • Supply Voltage: The operating supply voltage ranges from 2.7 V to 5.5 V, accommodating a variety of system power requirements.

Applications

The AD5232BRUZ10-REEL7 is ideal for a wide range of applications, including:

  • Automated product calibration
  • Programmable filters and delays
  • Adjustable power supplies
  • LED brightness control
  • Audio volume control

Quality and Reliability

Analog Devices Inc. ensures that the AD5232BRUZ10-REEL7 meets rigorous quality and reliability standards. The device is available in a tape and reel format (REEL7), which is suitable for automated manufacturing processes, reducing production time and costs.

With its combination of features, the AD5232BRUZ10-REEL7 from Analog Devices Inc. stands out as a versatile and reliable component for designers looking to integrate digital potentiometers into their electronic systems.

You May Also Be Interested in

Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGTL POT 1KOHM 64TAP 20TSSOP
Lowest to $6.7872

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7667 $61.3669
17+ $7.1931 $122.2827
25+ $6.9683 $174.2075
35+ $6.7436 $236.0260
45+ $6.5188 $293.3460
60+ $5.8445 $350.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,136 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess