EN
  • EN
  • DE

AD524BD

Part No AD524BD
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Instrumentation Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 5 V/μs
GBP - Gain Bandwidth Product 1MHz
-3db Bandwidth 1MHz
Current - Input Bias 25nA
Voltage - Input Offset 100μV
Operating Supply Current 3.5mA
Dual Supply Voltage (±) ±6 V ~ 18 V
Operating Temperature Range -25°C ~ 85°C
Mounting Style Through Hole
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CDIP Side Brazed
RoHS State Request Verification
Win Source Part Number 1136015-AD524BD
Manufacturer Homepage www.analog.com
Family Name AD524
Introduction Date September 09, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD524BD CAD Model

Description

AD524BD Precision Instrumentation Amplifier

The AD524BD from Analog Devices Inc. is a high-precision, low-noise instrumentation amplifier designed to meet the stringent requirements of many signal processing applications. With its exceptional accuracy and versatility, it is an ideal choice for applications such as medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features:

  • High Precision: The AD524BD offers excellent linearity with a low nonlinearity specification of ±0.001% max at G = 1. This makes it perfect for applications requiring precise signal amplification.
  • Low Noise: With a low input noise voltage of 0.9 µV p-p (0.1 Hz to 10 Hz, G = 1000), the AD524BD ensures signal integrity and minimizes noise, making it suitable for high-performance applications.
  • Wide Gain Range: The amplifier provides a user-selectable gain range from 1 to 1000, which can be set with a single external resistor, offering flexibility in various application requirements.
  • High CMRR: The Common-Mode Rejection Ratio (CMRR) of AD524BD is greater than 120 dB (G = 10), which allows for accurate measurements in the presence of noise and common-mode signals.
  • Dual Supply Operation: It operates from ±4.5 V to ±18 V dual supplies, accommodating a variety of signal levels and providing ample headroom for a broad range of applications.
  • Robust Design: The AD524BD features protection against ESD events and has a wide operational temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications:

The AD524BD is suitable for a wide array of applications, including:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls and automation systems
  • Precision data acquisition systems
  • Ground loop elimination
  • Strain gauge signal amplification
  • Transducer interfaces

The AD524BD's combination of accuracy, low noise, and flexibility make it a top choice for engineers and designers looking for a reliable solution to amplify low-level signals in complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1499 $73.1499
2+ $60.0204 $120.0408
3+ $58.1448 $174.4344
4+ $56.2691 $225.0764
5+ $54.3935 $271.9675
7+ $48.7666 $341.3662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess