The AD526ADZ is a high-performance, monolithic operational amplifier produced by Analog Devices Inc., a leader in precision high-performance electronics. This integrated circuit is designed to offer a perfect blend of speed, precision, and power efficiency, making it an ideal choice for an array of applications, including industrial controls, instrumentation, and precision data systems.
Key Features
- High Precision: The AD526ADZ boasts exceptional accuracy and stability, which is critical for applications requiring precise signal amplification.
- Low Power Consumption: It is designed to operate with a minimal power draw, making it suitable for battery-powered devices and energy-sensitive applications.
- Wide Supply Range: This operational amplifier can function across a broad range of power supplies, enhancing its versatility in different system configurations.
- Robust Output Stage: The device can drive capacitive loads effectively, which is essential for applications with reactive elements.
Applications
The AD526ADZ is versatile enough to be used in various fields that require high-precision amplification, such as:
- Test and Measurement Equipment
- Data Acquisition Systems
- Industrial Process Controls
- Medical Instrumentation
Performance Specifications
Parameter
Value
Supply Voltage
±4.5 V to ±18 V
Output Current
10 mA (typical)
Input Offset Voltage
0.5 mV (max)
Common-Mode Rejection Ratio (CMRR)
115 dB (min)
Operating Temperature Range
-55°C to +125°C
The AD526ADZ by Analog Devices Inc. represents a blend of advanced analog design techniques and process technologies, offering a high degree of functionality and reliability for professional and critical applications. Its robust design and flexible operating parameters make it a go-to choice for engineers seeking a dependable operational amplifier.