EN
  • EN
  • DE

AD526JNZ

Part No AD526JNZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 4MHZ 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Programmable Gain
Number of Circuits 1
Slew Rate 24 V/μs
-3db Bandwidth 4MHz
Current - Input Bias 50pA
Voltage - Input Offset 400μV
Operating Supply Current 10mA
Channel Output Current 10mA
Supply Voltage - Operating ±4.5 V to 16.5 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 007962-AD526JNZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD526JNZ CAD Model

Description

AD526JNZ Operational Amplifier by Analog Devices Inc.

The AD526JNZ is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This op-amp is well-suited for a wide range of applications, including industrial control systems, medical devices, and precision instrumentation, thanks to its robust feature set and reliable performance.

At the heart of the AD526JNZ is a precision voltage amplifier with a programmable gain. The device offers a unique combination of high accuracy, low noise, and low drift over temperature, making it an excellent choice for applications requiring precise signal amplification. The gain of the amplifier can be easily configured through external resistors, providing design flexibility and ease of use.

One of the key features of the AD526JNZ is its low offset voltage, which minimizes error in signal processing applications. Additionally, the op-amp boasts a wide bandwidth, ensuring that signals are amplified without significant delay or phase distortion. The device also features a high slew rate, which allows it to respond quickly to changes in the input signal, making it ideal for high-speed data acquisition and control systems.

The AD526JNZ operates over a wide supply voltage range, accommodating both single-supply and dual-supply configurations. This versatility allows designers to integrate the op-amp into various circuit designs without the need for additional power supply components. Furthermore, the device is packaged in a standard 8-pin PDIP (Plastic Dual In-line Package), which is widely used in the industry and compatible with many socket and soldering techniques.

With its excellent linearity and low harmonic distortion, the AD526JNZ is also suitable for high-fidelity audio applications, where maintaining signal integrity is of utmost importance. Whether it's for professional audio equipment or high-end consumer audio, this op-amp can help achieve crystal-clear sound reproduction.

In summary, the AD526JNZ from Analog Devices Inc. is a versatile and reliable operational amplifier that offers precision, low noise, and ease of integration for engineers and designers. Its robust performance and flexible features make it an ideal choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2720 $70.5440
4+ $28.9412 $115.7648
6+ $28.0368 $168.2208
8+ $27.1324 $217.0592
10+ $26.2279 $262.2790
13+ $23.5147 $305.6911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess