EN
  • EN
  • DE

DMP4025SFGQ-7

Part No DMP4025SFGQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 40V 7.2A PWRDI3333-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features P-Channel 40 V 7.2A (Ta) 810mW (Ta) Surface Mount PowerDI3333-8
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerVDFN
Case / Package PowerDI3333-8
Family Name DMP4025
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number DMP4025SFGQ-7DI, DMP4025SFGQ-7DIDKR, -DMP4025SFGQ-7DITR, -DMP4025SFGQ-7DICT, -DMP4025SFGQ-7DIDKR, DMP4025SFGQ-7DI-ND, DMP4025SFGQ-7DITR, DMP4025SFGQ-7DICT
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869096-DMP4025SFGQ-7
Ultra Librarian 3D Model Ultra Librarian DMP4025SFGQ-7 CAD Model

Description

DMP4025SFGQ-7 - P-Channel MOSFET by Diodes Incorporated

The DMP4025SFGQ-7 is a high-performance P-Channel enhancement mode MOSFET from Diodes Incorporated, designed to deliver efficient power management and conversion for a wide range of applications. This MOSFET is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features:

  • Low On-Resistance: The DMP4025SFGQ-7 offers a low on-resistance of typically 17.5 mΩ at VGS = -10V, which enhances its efficiency in conducting current and reduces power losses during operation.
  • High Power Dissipation: With a power dissipation of 2.5W, this MOSFET can handle significant amounts of power, making it suitable for high-power applications.
  • High Threshold Voltage: A threshold voltage of -1.0V to -2.5V ensures that the MOSFET remains off under small gate-to-source voltages, preventing unintentional conduction.
  • Advanced Packaging: The device comes in a compact PowerDI®5 surface-mount package, which not only saves space on the PCB but also provides excellent thermal performance.
  • RoHS Compliant: The DMP4025SFGQ-7 is environmentally friendly, complying with RoHS standards which restrict the use of hazardous substances in electronic equipment.

Applications:

The versatility of the DMP4025SFGQ-7 allows it to be used in a variety of applications, including:

  • Load Switches
  • Power Management Systems
  • Battery Management
  • DC-DC Converters
  • Motor Drives

Product Summary:

The DMP4025SFGQ-7 is a robust and reliable P-Channel MOSFET that offers a balance between performance and compactness. With its low on-resistance, high power dissipation, and advanced packaging, it stands out as a top choice for designers looking to optimize their power management systems. The device's compliance with RoHS standards further underscores Diodes Incorporated's dedication to sustainability and environmental responsibility. Whether for industrial, commercial, or consumer applications, the DMP4025SFGQ-7 is an excellent choice for efficient and effective power control.

You May Also Be Interested in

Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,910 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess