EN
  • EN
  • DE

AD5291BRUZ-50

Part No AD5291BRUZ-50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG 256P SPI 50K 14TSSOP / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps Interface 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tube
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 50k
Memory Type Non-Volatile
Voltage - Supply 9V ~ 33V, ±9V ~ 16.5V
Temperature Coefficient (Typ) 35ppm/°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 105°C
Base Product Number AD5291
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5291BRUZ50,-2735-AD5291BRUZ-50,Q6600407
Standard Package 96
Win Source Part Number 1009174-AD5291BRUZ-50
Ultra Librarian 3D Model Ultra Librarian AD5291BRUZ-50 CAD Model

Description

AD5291BRUZ-50 Digital Potentiometer

The AD5291BRUZ-50 from Analog Devices Inc. is a high-quality, nonvolatile, single-channel digital potentiometer that offers a perfect blend of precision and flexibility, making it an ideal solution for a wide range of applications including control systems, instrumentation, and communications equipment.

This robust digital potentiometer features a 50 kΩ resistance with a ±1% tolerance, ensuring precise control over your circuit's resistance levels. The AD5291BRUZ-50 provides 1024-step resolution, allowing for fine adjustments and precise setting of resistance values. Its digital interface is compatible with SPI protocols, enabling easy integration with microcontrollers and other digital systems.

One of the standout features of the AD5291BRUZ-50 is its nonvolatile memory, which retains the resistance setting even after power is removed. This ensures that the device maintains the last programmed resistance value, providing a reliable start-up condition every time the device is powered on.

Constructed with high-quality materials, the AD5291BRUZ-50 operates over a wide temperature range from -40°C to +125°C, making it suitable for use in harsh environments. The device comes in a compact 14-lead TSSOP package, minimizing the footprint on your PCB and saving valuable space.

Key features of the AD5291BRUZ-50 include:

  • 1024-position resolution
  • 50 kΩ end-to-end resistance
  • Nonvolatile memory retains settings
  • SPI digital interface for easy communication
  • Wide operating temperature range
  • Compact TSSOP package

With its combination of precision, reliability, and ease of use, the AD5291BRUZ-50 is an excellent choice for designers looking to add an adjustable resistance element to their electronic designs without compromising on performance or quality.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Analog Devices Inc.
IC DGTL POT 10KOHM 128TAP 14SOIC
Lowest to $32.5000
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1651 $52.6604
10+ $10.8021 $108.0210
15+ $10.4646 $156.9690
20+ $10.1270 $202.5400
26+ $9.7894 $254.5244
35+ $8.7767 $307.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,930 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess