EN
  • EN
  • DE
  • IT

AD5293BRUZ-100-RL7

Part No AD5293BRUZ-100-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 1024
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Voltage - Supply 9V ~ 33V, ±9V ~ 16.5V
Features Cascade Pin
Tolerance ±1%
Temperature Coefficient (Typ) 35ppm/°C
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 105°C
Resistance - Wiper (Ohms) (Typ) 60
Base Product Number AD5293
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909400-AD5293BRUZ-100-RL7
Ultra Librarian 3D Model Ultra Librarian AD5293BRUZ-100-RL7 CAD Model

Description

AD5293BRUZ-100-RL7 Digital Potentiometer

The AD5293BRUZ-100-RL7 is a high-performance, single-channel digital potentiometer brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This digital potentiometer offers a compact and precise solution for applications requiring digitally controlled resistance settings. The device is packaged in a 14-lead TSSOP (thin shrink small outline package), ensuring a small footprint on the PCB while providing robust performance.

With 1024-position resolution, the AD5293BRUZ-100-RL7 offers fine adjustment capability, making it an ideal choice for calibration and tuning functions in a wide array of applications. The potentiometer features a nominal resistance of 100 kΩ, allowing it to cater to a broad spectrum of impedance matching and voltage division tasks.

One of the key features of this digital potentiometer is its nonvolatile memory (EEPROM), which ensures that the resistance setting is retained even when the power is cycled. This is particularly useful for applications that require a specific startup condition or need to maintain settings between power-down and power-up cycles.

The device is designed to operate over a wide voltage range of 2.7V to 5.5V, providing flexibility in various supply environments. Additionally, it boasts a low temperature coefficient of 35 ppm/°C, ensuring stable performance across a temperature range of -40°C to +125°C, which makes it suitable for precision applications in harsh environments.

Communication with the AD5293BRUZ-100-RL7 is achieved through a 3-wire SPI-compatible serial interface, which allows for easy integration into microcontroller-based systems. The device also features a write protection mechanism to prevent accidental changes to the resistance setting, enhancing the reliability of the end application.

Whether you're designing professional-grade audio equipment, industrial automation systems, or precision control applications, the AD5293BRUZ-100-RL7 from Analog Devices Inc. is a reliable and precise solution that offers the performance and features necessary for your sophisticated electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7211 $50.8844
10+ $10.4378 $104.3780
15+ $10.1116 $151.6740
21+ $9.7855 $205.4955
27+ $9.4593 $255.4011
36+ $8.4807 $305.3052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess