EN
  • EN
  • DE
  • IT

AD5293BRUZ-50-RL7

Part No AD5293BRUZ-50-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 50KOHM 1024TP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Digital Potentiometer 50k Ohm 1 Circuit 1024 Taps SPI Interface 14-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name AD5293
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5293BRUZ-50-RL7TR, AD5293BRUZ-50-RL7-ND, AD5293BRUZ-50-RL7CT, AD5293BRUZ-50-RL7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909402-AD5293BRUZ-50-RL7
Ultra Librarian 3D Model Ultra Librarian AD5293BRUZ-50-RL7 CAD Model

Description

AD5293BRUZ-50-RL7 Digital Potentiometer by Analog Devices Inc.

The AD5293BRUZ-50-RL7 is a high-performance, single-channel digital potentiometer manufactured by the renowned Analog Devices Inc. This precision device offers a compact and versatile solution for applications requiring variable resistance settings controlled by digital signals. It's an ideal choice for calibration adjustments, programmable filters, and signal conditioning, among other uses.

With a resistance value of 50 kΩ, the AD5293BRUZ-50-RL7 provides a wide adjustment range, making it suitable for various applications. This digital potentiometer has a 20-lead TSSOP package, ensuring a minimal footprint on your circuit board, and it supports a ±7 ppm/°C temperature coefficient, which guarantees stable performance over a wide temperature range.

One of the standout features of this digital potentiometer is its non-volatile memory (EEPROM), which allows it to retain the resistance setting even after power is removed. This feature is particularly useful in applications where the potentiometer setting must be preserved between power cycles, such as in system calibration settings.

The AD5293BRUZ-50-RL7 also boasts a robust serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easy to integrate into a variety of digital systems. Its 1024-position resolution ensures precise control over the resistance setting, which is critical in sensitive analog signal processing applications.

Furthermore, this digital potentiometer offers a wide operating voltage range of 2.7 V to 5.5 V, which allows for flexibility in different power environments. The device also features a low temperature coefficient, ensuring consistent performance across its operating range. The AD5293BRUZ-50-RL7 is designed with a 50-times programmable feature, allowing multiple adjustments during the device's lifespan.

In summary, the AD5293BRUZ-50-RL7 from Analog Devices Inc. is a highly reliable and precise digital potentiometer that provides engineers with an efficient solution for digitally controlled resistance applications. Its compatibility with various serial interfaces, non-volatile memory, and high resolution make it a top choice for designers looking to add a programmable resistive element to their electronic designs.

You May Also Be Interested in

Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Analog Devices Inc.
IC DGT POT 50KOHM 256TAP 16TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Lowest to $4.2435
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Analog Devices Inc.
Nonvolatile, I2C-Compatible 256-Position, Digital Potentiometer
Lowest to $2.8458

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5495 $57.7475
11+ $9.4765 $104.2415
17+ $9.1804 $156.0668
23+ $8.8843 $204.3389
30+ $8.5881 $257.6430
39+ $7.6997 $300.2883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,495 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess