EN
  • EN
  • DE

AD5300BRT-REEL

Part No AD5300BRT-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT R-R 2.7-5.5V SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 8
Number of D/A Converters 1
Settling Time 6μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±1 (Maximum), ±0.25 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 767101-AD5300BRT-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD5300
Introduction Date November 17, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD5300BRT-REEL CAD Model

Description

Analog Devices Inc. AD5300BRT-REEL Digital-to-Analog Converter

The AD5300BRT-REEL is a high-performance, single 8-bit digital-to-analog converter (DAC) from Analog Devices Inc., a leader in precision high-performance electronics. This particular model comes in a compact SOT-23 package and is supplied on a 7" reel, making it ideal for automated surface-mount assembly and for use in space-constrained applications.

Designed with Analog Devices' advanced technology, the AD5300BRT-REEL offers a multitude of features that make it a versatile choice for a wide range of applications, including portable battery-powered devices, digital gain and offset adjustment, programmable voltage and current sources, and many more.

Key Features:

  • High Resolution: This DAC offers an 8-bit resolution, providing 256 discrete voltage levels for precise analog output control.
  • Low Power Consumption: With a typical supply current of just 115 µA, the AD5300BRT-REEL is optimized for battery-powered and power-sensitive applications.
  • Versatile Voltage Range: It operates from a 2.5V to 5.5V power supply, making it compatible with a variety of logic families and system voltages.
  • On-Chip Output Buffer: The integrated rail-to-rail output buffer allows the output to swing from 0V to the supply voltage, providing maximum dynamic range.
  • Serial Interface: The device uses a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into digital systems.
  • Power-Down Function: A power-down function reduces the current consumption to 0.2 µA, significantly extending battery life in portable applications.
  • Reference Voltage: An external reference voltage can be applied, giving users flexibility in setting the full-scale output voltage.

Applications:

  • Portable Battery-Powered Instruments
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Process Control and Servo Loops
  • Automotive Electronics

The AD5300BRT-REEL combines a small form factor with exceptional performance, making it a perfect solution for designers looking to add analog output capabilities to their digital systems without compromising on space or power efficiency. With its robust feature set and ease of use, this DAC from Analog Devices Inc. is an excellent choice for a multitude of precision analog applications.

You May Also Be Interested in

Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2956 $50.3648
20+ $5.1656 $103.3120
30+ $5.0042 $150.1260
42+ $4.8428 $203.3976
54+ $4.6813 $252.7902
72+ $4.1971 $302.1912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,574 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess