EN
  • EN
  • DE

AD5301BRM-REEL

Part No AD5301BRM-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT 2WIRE I2C 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 8
Number of D/A Converters 1
Settling Time 8μs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Supply
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±0.15, ±0.02
Temperature Range - Operating -40°C to 105°C
Case / Package 8-MSOP
Win Source Part Number 076865-AD5301BRM-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5301BRM-REEL CAD Model

Description

Product Overview: AD5301BRM-REEL

The AD5301BRM-REEL is a high-performance, single 8-bit digital-to-analog converter (DAC) from the reputable manufacturer Analog Devices Inc. This precision DAC is designed for compact and power-sensitive applications, offering a seamless blend of size, performance, and power efficiency. The AD5301BRM-REEL comes in a space-saving MSOP package and is part of a product reel, making it ideal for automated manufacturing processes.

One of the key features of the AD5301BRM-REEL is its on-chip output buffer which can drive both capacitive and resistive loads, providing versatility in a variety of systems. The DAC operates from a single 2.5V to 5.5V supply, ensuring compatibility with most microcontrollers and digital systems. Additionally, its low power consumption makes it an excellent choice for battery-operated devices.

The device boasts an internal power-on reset circuit, which initializes the DAC output to zero-scale or midscale depending on the status of the MSB setting, ensuring a predictable startup state. The AD5301BRM-REEL also features a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, offering easy integration into your digital systems.

With its guaranteed monotonicity over the entire operating temperature range, the AD5301BRM-REEL delivers reliable and consistent performance. The device's fast settling time and low glitch energy make it an excellent choice for digital control loops and data acquisition systems where speed and accuracy are paramount.

For those looking to implement the AD5301BRM-REEL into their designs, the device is supported by a comprehensive suite of development tools and technical documentation provided by Analog Devices. This ensures a smooth design-in process, reducing time-to-market and facilitating rapid deployment of your systems.

In summary, the AD5301BRM-REEL is an ideal solution for designers seeking a compact, efficient, and reliable DAC for their next project. Whether it's for portable devices, control systems, or any application requiring a high-quality digital-to-analog conversion, this product from Analog Devices Inc. stands out for its performance and ease of use.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4466 $54.4660
23+ $4.4691 $102.7893
35+ $4.3294 $151.5290
48+ $4.1897 $201.1056
62+ $4.0501 $251.1062
83+ $3.6311 $301.3813
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess