EN
  • EN
  • DE

AD5304ARMZ-REEL7

Part No AD5304ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 4-CH Resistor-String 8-bit 10-Pin MSOP T/R / IC DAC 8BIT QUAD VOUT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 8μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±0.15, ±0.02
Temperature Range - Operating -40°C to 105°C
Case / Package 10-MSOP
Win Source Part Number 007972-AD5304ARMZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD5304
Introduction Date June 15, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD5304ARMZ-REEL7 CAD Model

Description

AD5304ARMZ-REEL7 - Analog Devices Inc. Quad Voltage Output 8-/10-/12-Bit DACs

The AD5304ARMZ-REEL7 is a high-performance, quad-channel digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision voltage outputs in a compact package. This device is part of a family of pin-compatible DACs, offering 8-, 10-, and 12-bit resolution options, making it a versatile choice for a wide range of applications that require accurate digital-to-analog signal conversion.

With its 10-bit resolution, the AD5304ARMZ-REEL7 provides a fine degree of control over the analog output, allowing for precise adjustments in applications such as process control systems, data acquisition systems, and digital gain and offset adjustment. The device operates from a 2.5V to 5.5V power supply, making it suitable for both 3V and 5V logic systems.

The DAC features four voltage output channels, each with its own 10-bit data register, which enables the independent setting of each channel's output. The device employs a versatile 3-wire serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, thus ensuring easy integration into a variety of digital systems.

Key features of the AD5304ARMZ-REEL7 include:

  • Quad voltage output DAC with 10-bit resolution
  • Low power operation with a typical supply current of just 500 μA
  • Flexible power supply range from 2.5V to 5.5V
  • Guaranteed monotonic by design over all codes
  • On-chip output buffer amplifiers with rail-to-rail operation
  • Power-down mode to conserve energy for battery-powered applications
  • Temperature range of -40°C to +105°C, suitable for industrial environments

Offered in a compact 10-lead MSOP (Mini Small Outline Package), the AD5304ARMZ-REEL7 is provided in a tape and reel format (REEL7), which facilitates automated manufacturing processes, making it an excellent choice for high-volume production. The device's small footprint and high integration level make it ideal for space-constrained applications, while ensuring a reduced bill of materials and simplified design.

Whether you're designing precision instrumentation, portable battery-operated devices, or any system that requires accurate and reliable digital-to-analog conversion, the AD5304ARMZ-REEL7 from Analog Devices Inc. offers a high-quality, scalable solution to meet your needs.

You May Also Be Interested in

Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0563 $52.7319
31+ $3.3283 $103.1773
47+ $3.2243 $151.5421
65+ $3.1203 $202.8195
83+ $3.0163 $250.3529
111+ $2.7042 $300.1662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess