EN
  • EN
  • DE

AD5308BRUZ-REEL7

Part No AD5308BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT OCTAL W/BUFF 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 8
Settling Time 8μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±0.15, ±0.02
Temperature Range - Operating -40°C to 125°C
Case / Package 16-TSSOP
Win Source Part Number 143554-AD5308BRUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5308BRUZ-REEL7 CAD Model

Description

AD5308BRUZ-REEL7 Digital-to-Analog Converter (DAC)

The AD5308BRUZ-REEL7 is a high-performance, octal, 8-bit digital-to-analog converter (DAC) engineered by Analog Devices Inc. This impressive component is designed to deliver precision and accuracy in a variety of applications, ranging from industrial process control to data acquisition systems, and digital signal processing. Its compact form factor and robust feature set make it an ideal choice for space-constrained applications that require multiple DAC channels.

Constructed with advanced CMOS technology, the AD5308BRUZ-REEL7 offers an excellent power-to-performance ratio. It operates from a single 2.5V to 5.5V supply, enabling its use in both 3V and 5V systems. The device boasts a settling time of just 6 microseconds, ensuring rapid data conversion and facilitating high-speed operation for real-time applications.

The AD5308BRUZ-REEL7 features an on-chip output buffer that can drive the reference input, thereby simplifying the interface to external reference sources. Each of the eight DAC channels has its own buffer and is capable of rail-to-rail operation, providing a wide dynamic output range. This makes the device extremely versatile, as it can be configured to meet the demands of various output ranges without additional external components.

In terms of data interface, the AD5308BRUZ-REEL7 utilizes a three-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards. This ensures easy integration with a wide range of microprocessors and microcontrollers. Additionally, the device includes a power-down feature that reduces the current consumption to 200 nA at 5V, significantly extending battery life in portable applications.

Offered in a TSSOP-16 package, the AD5308BRUZ-REEL7 is available in tape and reel form, denoted by the 'REEL7' suffix, which facilitates automated manufacturing processes. The device is specified over the extended industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.

Overall, the AD5308BRUZ-REEL7 from Analog Devices Inc. is a sophisticated and reliable solution for designers seeking a multi-channel DAC that combines high-speed operation, low power consumption, and ease of integration in a single compact package.

You May Also Be Interested in

Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9670 $53.9010
7+ $14.7421 $103.1947
11+ $14.2814 $157.0954
15+ $13.8208 $207.3120
19+ $13.3601 $253.8419
26+ $11.9780 $311.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess