EN
  • EN
  • DE

AD5317BRU

Part No AD5317BRU
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 2.5 V to 5.5 V, 400 muA, Quad Voltage Output | IC DAC 10BIT V-OUT 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 10
Number of D/A Converters 4
Settling Time 9μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Supply Voltage , Analog 2.5V ~ 5.5V
Supply Voltage , Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.05
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number AD5317
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1136115-AD5317BRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5317BRU CAD Model

Description

The AD5317BRU is a high-performance, octal, 10-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model offers an exceptional combination of accuracy and speed, making it an ideal choice for a wide range of applications, including process control, data acquisition systems, and digital gain and offset adjustment.

Key Features

  • Resolution: 10-bit octal DAC, providing fine-grain output voltage control.
  • Channels: Eight individually programmable DAC channels allow for multiple signal outputs from a single device.
  • Interface: Features a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
  • Output Range: Offers a selectable output range, providing flexibility for various application requirements.
  • Settling Time: Fast settling time ensures quick response to input commands, enhancing system performance.
  • Power Supply: Operates from a single 2.5V to 5.5V power supply, accommodating a variety of power environments.
  • Power-Down Function: Includes a power-down feature that reduces current consumption to 200 nA at 3 V, increasing efficiency in power-sensitive applications.
  • Package: Encased in a compact TSSOP-16 package, optimizing board space.

Applications

The AD5317BRU is versatile enough to fit into an extensive array of applications due to its precision and programmability. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control Systems
  • Digital Offset and Gain Adjustment
  • Battery-powered Instruments
  • Programmable Voltage and Current Sources

Reliability and Support

Analog Devices Inc. is renowned for its commitment to quality and long-term reliability. The AD5317BRU is built to meet these high standards, ensuring consistent performance and durability. In addition, Analog Devices provides comprehensive technical support and resources, including datasheets, reference designs, and application notes to facilitate the integration of the AD5317BRU into your design.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess