EN
  • EN
  • DE

TMS320F28335ZJZA

Part No TMS320F28335ZJZA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Digital Signal Controllers (DSCs)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Supply Voltage 1.805 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 176-BGA
Manufacturer Package 176-BGA (15x15)
Win Source Part Number 1271301-TMS320F28335ZJZA
Manufacturer Homepage www.ti.com
Family Name TMS320F28335
Introduction Date December 01, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Industrial, Medical, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian TMS320F28335ZJZA CAD Model

Description

The TMS320F28335ZJZA from Texas Instruments is a powerful microcontroller that belongs to the TMS320F2833x series of products. This series is part of the TMS320C28x family, which is renowned for its high-performance digital signal processors (DSPs). The TMS320F28335ZJZA is designed to cater to demanding applications that require sophisticated control algorithms and high-speed data processing.

Key Features:

  • CPU Speed: This device features a 32-bit CPU running at a clock speed of up to 150 MHz, which provides 300 MIPS (Million Instructions Per Second). This high-speed performance makes it suitable for real-time applications.
  • Memory: It comes with an integrated memory system that includes 256 KB of flash memory and 68 KB of RAM, ensuring ample space for complex programs and data storage.
  • Peripheral Set: The microcontroller boasts a rich set of peripherals, including multiple 12-bit ADCs, PWM outputs, and capture inputs, making it ideal for motor control and other industrial applications.
  • Communication Interfaces: It supports a variety of communication protocols such as SPI, I2C, CAN, and UART, allowing for easy integration into existing systems and facilitating communication with other devices.
  • Advanced Emulation Features: The embedded JTAG interface provides advanced emulation features for real-time debugging and system analysis, which is crucial for development and troubleshooting.

Applications:

The TMS320F28335ZJZA is well-suited for a wide range of industrial and automotive applications. These include motor control, power conversion, renewable energy systems, and advanced sensing. Its high level of integration and performance capabilities make it an excellent choice for engineers looking to develop sophisticated control systems.

Package and Quality:

The microcontroller comes in a 176-pin NFBGA (Non-Field BGA) package that allows for compact PCB design. Texas Instruments ensures high-quality standards, making the TMS320F28335ZJZA a reliable component for critical applications.

With its robust architecture, comprehensive feature set, and Texas Instruments' reputation for quality, the TMS320F28335ZJZA is a top-tier choice for developers who require the best in control processing power.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7989 $56.3967
7+ $15.4247 $107.9729
11+ $14.9427 $164.3697
14+ $14.4607 $202.4498
18+ $13.9787 $251.6166
24+ $12.5326 $300.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess