Analog Devices AD5321BRTZ-500R Digital to Analog Converter
The AD5321BRTZ-500R is a high-performance, 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed for precision applications requiring accurate and stable analog output. This compact component is part of a family of DACs that offers a blend of performance and flexibility, making it an ideal choice for a wide range of applications, including industrial control systems, digital gain and offset adjustment, programmable voltage and current sources, and data acquisition systems.
Key Features:
- Resolution: The AD5321BRTZ-500R boasts a 12-bit resolution, providing fine granularity in analog output with a total of 4096 discrete voltage levels for precise control.
- Output Range: This DAC operates with a reference voltage to set the output range, accommodating various application needs with a flexible voltage output.
- Power Supply: The device is optimized for low power operation, supporting a single 2.5V to 5.5V supply, which helps in conserving power in portable and battery-powered applications.
- Interface: It features a three-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration with a variety of microcontrollers and digital systems.
- Package: The AD5321BRTZ-500R comes in a compact, RoHS-compliant, SOT-23 package, which is ideal for space-constrained applications.
- Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.
Applications:
- Process Control and Automation
- Data Acquisition Systems
- Digital Offset and Gain Adjustment
- Programmable Voltage and Current Sources
- Portable Battery-Powered Devices
The AD5321BRTZ-500R from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, precision electronic components. With its robust feature set and flexible interface options, this DAC is well-suited for engineers and designers looking to improve the accuracy and efficiency of their analog signal processing tasks.