EN
  • EN
  • DE

AD5378ABCZ

Part No AD5378ABCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 14BIT V-OUT 108CSPBGA / 14 Bit Digital to Analog Converter 32 108-CSPBGA (13x13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 14
Number of D/A Converters 32
Settling Time 30µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 8.5V ~ 16.5V , -3V ~ 16.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±3 (Max), -1/+1.5 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Package / Case 108-BGA, CSPBGA
Supplier Device Package 108-CSPBGA (13x13)
Mounting SMD (SMT)
Base Product Number AD5378
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-AD5378ABCZ,ANAANAAD5378ABCZ,2156-AD5378ABCZ
Standard Package 1
Win Source Part Number 1229121-AD5378ABCZ
Ultra Librarian 3D Model Ultra Librarian AD5378ABCZ CAD Model

Description

The AD5378ABCZ is a cutting-edge digital-to-analog converter (DAC) offered by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-precision component is designed to deliver exceptional performance for a wide range of applications, including industrial automation, medical equipment, and digital signal processing systems.

Key Features:

  • Resolution: The AD5378ABCZ boasts a high resolution of 16 bits, ensuring accurate and detailed analog signal representation from digital inputs.
  • Channel Count: This DAC features an impressive array of 32 individual channels, providing ample outputs for complex systems requiring multiple analog signals.
  • Output Range: The device offers a flexible output range that can be programmed to fit specific application needs, enhancing its adaptability across various use cases.
  • Interface: It is equipped with a serial interface that ensures straightforward communication with microcontrollers or digital signal processors, simplifying system integration.
  • Supply Voltage: Operating with a dual supply voltage, the AD5378ABCZ can function effectively in systems with varying power requirements.
  • Package: Housed in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), the DAC minimizes board space usage without compromising on performance.

Performance Advantages:

The AD5378ABCZ is engineered to deliver high-accuracy outputs with its integrated precision reference and low glitch energy. Its design minimizes digital noise, which is critical for applications where signal integrity is paramount. Additionally, the DAC's fast settling time allows for rapid signal changes, which is especially beneficial in dynamic systems.

Applications:

This versatile DAC is suitable for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Medical Imaging Systems
  • Telecommunications Infrastructure
  • High-end Audio Equipment

With its robust feature set and superior performance, the AD5378ABCZ from Analog Devices Inc. is an ideal choice for designers seeking a reliable, high-quality DAC solution for their advanced electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess