EN
  • EN
  • DE

MP5496GR-0001-P

Part No MP5496GR-0001-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 2.8V TO 5.5V, POWER MANAGEMENT I / PMIC - Voltage Regulators - Linear Switching 9 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (5) 1.5MHz 28-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Monolithic Power Systems Inc.
Package Tape & Reel
Topology Step-Down (Buck) Synchronous (4), Linear (LDO) (5)
Number of Outputs 9
Frequency - Switching 1.5MHz
Voltage/Current - Output 1 Programmable, Programmable, Programmable, 600mV to 2.1875V, 4.5A
Voltage/Current - Output 2 Programmable, Programmable, Programmable, 600mV to 2.1875V, 2.5A
Voltage/Current - Output 3 Programmable, Programmable, Programmable, 600mV to 2.1875V, 4A
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 28-VFQFN
Supplier Device Package 28-QFN (4x4)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1589-MP5496GR-0001-PTR,1589-MP5496GR-0001-PDKR,1589-MP5496GR-0001-PCT
Standard Package 500
Win Source Part Number 996336-MP5496GR-0001-P
Ultra Librarian 3D Model Ultra Librarian MP5496GR-0001-P CAD Model

Description

The MP5496GR-0001-P is an integrated circuit designed for PMIC voltage regulators.

  • Topology: Step-Down (Buck) Synchronous (4), Linear (LDO) (5)
  • Switching Frequency: 1.5MHz
  • Outputs: Nine
  • Programmable Voltage/Current Output: 600mV to 2.1875V and 4.5A to 2.5A
  • Package: Tape & Reel
  • Standard Package: 500 pieces
  • Mounting Type: SMD (SMT)
  • Package/Case: 28-VFQFN
  • HTSUS code: 8542.39.0001
  • Manufacturer: Monolithic Power Systems Inc.

You May Also Be Interested in

Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess