The AD5426YRMZ-REEL is a high-performance, 8-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in precision high-performance electronics. This device is part of a family of pin-compatible DACs, including the 10-bit AD5410 and 12-bit AD5412, providing designers with a range of precision options to suit various applications.
Key Features:
- Resolution: 8-bit DAC, offering a fine level of control for precise applications.
- Output Range: Configurable to a variety of ranges including 0 V to VREF and 0 V to 2 x VREF, with a reference input for setting an arbitrary full-scale voltage.
- Interface: Features a versatile 3-wire serial interface that is SPI, QSPI, MICROWIRE, and DSP compatible, ensuring easy integration with most microcontrollers and digital systems.
- Power Supply: Operates from a single 2.5 V to 5.5 V supply, making it suitable for both 3 V and 5 V systems.
- Power Consumption: Ultra-low power consumption makes it ideal for battery-powered and portable applications.
- Packaging: Available in a compact MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.
- Temperature Range: Specified performance from -40°C to +125°C, ensuring reliable operation in extreme environments.
Applications:
The AD5426YRMZ-REEL is versatile and can be used in a variety of applications including:
- Portable battery-powered instruments
- Data acquisition systems
- Digital gain and offset adjustment
- Industrial process control
- Automotive systems
Quality and Reliability:
Analog Devices Inc. is renowned for its commitment to high-quality and reliable components. The AD5426YRMZ-REEL is built to meet stringent industry standards, ensuring performance and durability for the most demanding applications.
Ordering Information:
The product is available in a reel package, denoted by the "REEL" suffix, facilitating efficient assembly for high-volume production. For detailed ordering and shipping information, or to request samples, contact Analog Devices Inc. or an authorized distributor.