AD5452YRM-REEL Digital-to-Analog Converter
The AD5452YRM-REEL, manufactured by Analog Devices Inc., is a high-performance, 14-bit digital-to-analog converter (DAC) that comes in a compact MSOP-10 package. This product is part of a family of DACs that offer a wide range of resolutions and are designed to meet the stringent requirements of precision signal conversion in industrial, communication, and medical applications.
Key Features:
- Resolution: The AD5452YRM-REEL boasts a 14-bit resolution, providing fine-grain control over analog output with a high degree of accuracy.
- Output Type: It features a voltage output that can be easily interfaced with other analog components or systems.
- Package Type: The device is available in a small MSOP-10 package, making it suitable for space-constrained applications.
- Supply Voltage: It operates on a 2.5 V to 5.5 V supply, making it versatile for various power environments.
- Interface: The DAC includes a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration with digital systems.
- Settling Time: The device features a fast settling time, ensuring quick response to changes in input data.
- Temperature Range: With an industrial temperature range, the AD5452YRM-REEL is reliable in varied environmental conditions.
Applications:
The AD5452YRM-REEL is suitable for a wide array of applications, including:
- Process Control Systems
- Data Acquisition Systems
- Digital Gain and Offset Adjustment
- Programmable Voltage and Current Sources
- Medical Equipment
- Automotive Systems
With its high resolution and compact form factor, the AD5452YRM-REEL from Analog Devices Inc. is an excellent choice for designers looking for a precise and reliable DAC solution. Its robust feature set ensures that it can meet the needs of the most demanding applications, offering precision and flexibility in a variety of settings.