AD5541AARMZ Digital-to-Analog Converter from Analog Devices Inc.
The AD5541AARMZ is a high-precision, single-channel, 16-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This exceptional DAC is designed for applications requiring a high degree of accuracy and low noise, making it an ideal choice for industrial automation, process control, digital calibration, and other precision applications.
Featuring a compact 10-lead MSOP (Mini Small Outline Package), the AD5541AARMZ is engineered to provide a space-saving solution without compromising performance. It operates on a 2.7V to 5.5V supply, allowing for flexibility in various system designs. With its versatile voltage range, the AD5541AARMZ can be easily integrated into a wide array of equipment, from battery-operated devices to industrial machinery.
The AD5541AARMZ boasts an impressive set of features that enhance its performance and usability. It offers a settling time of just 1µs to 1/2 LSB, ensuring rapid and accurate output adjustments. The DAC also includes a power-down mode, which reduces the current consumption to 200nA, significantly extending the battery life of portable devices.
One of the standout features of the AD5541AARMZ is its low glitch impulse, which minimizes the transient energy injected into the DAC output when the digital code changes. This results in a cleaner, more stable analog output signal and reduces the need for additional filtering in sensitive applications. The device also provides a high level of integration by including an on-chip output buffer amplifier, which simplifies the design and reduces the number of external components required.
For designers and engineers looking for a reliable and high-performance DAC solution, the AD5541AARMZ from Analog Devices Inc. offers a perfect blend of precision, speed, and power efficiency. Its robust feature set and ease of use make it an excellent choice for enhancing the performance of your next project.
Product Specifications:
- Product: Digital to Analog Converters - DAC
- Part Number: AD5541AARMZ
- Manufacturer: Analog Devices Inc.
- Resolution: 16 bits
- Interface Type: Serial (2-Wire, SPI)
- Settling Time: 1µs
- Output Type: Voltage
- Package / Case: 10-MSOP
- Supply Voltage - Min: 2.7V
- Supply Voltage - Max: 5.5V