EN
  • EN
  • DE

AD5542BRZ-REEL7

Part No AD5542BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 1 14-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name AD5542
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5542BRZ-REEL7-ND, AD5542BRZ-REEL7TR, AD5542BRZ-REEL7DKR, AD5542BRZ-REEL7CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859506-AD5542BRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5542BRZ-REEL7 CAD Model

Description

Product Overview: AD5542BRZ-REEL7

The AD5542BRZ-REEL7 is a precision, single-channel, 16-bit digital-to-analog converter (DAC) from the renowned semiconductor company, Analog Devices Inc. This high-performance component is part of the AD5542 series and comes in a compact SOIC package, making it suitable for space-constrained applications. It is designed to provide a high level of accuracy and stability, which is essential in advanced industrial, medical, and communication systems.

Key Features

  • Resolution: 16-bit
  • Interface: Serial (SPI, QSPI, MICROWIRE)
  • Settling Time: Fast, ensuring quick response in dynamic systems
  • Output Type: Voltage - Unbuffered
  • Supply Voltage: Operates on a single 5V supply
  • Reference Type: External, providing flexibility in choosing reference sources
  • Package / Case: 16-SOIC (0.295", 7.50mm Width)
  • Operating Temperature: -40°C ~ 85°C
  • Packaging: Supplied in a reel (REEL7), facilitating automated assembly processes

Applications

The AD5542BRZ-REEL7 is ideal for a wide range of applications where precision analog output is necessary. These include:

  • Automated Test Equipment (ATE)
  • Precision control systems
  • Data acquisition systems
  • Medical instrumentation
  • Programmable logic controllers (PLCs)

Performance Advantages

With its high resolution and low settling time, the AD5542BRZ-REEL7 provides excellent dynamic performance. The external reference input allows for maximum flexibility, enabling users to set the full-scale output voltage to match the specific requirements of their application. The device's low power consumption and wide operating temperature range make it suitable for portable and harsh environment applications.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5542BRZ-REEL7 is no exception. It is manufactured to the highest industry standards, ensuring reliable performance in even the most demanding applications. The product is available in tape and reel packaging, ensuring safe and secure delivery for volume production needs.

For designers and engineers looking for a high-precision DAC solution, the AD5542BRZ-REEL7 represents a blend of performance, reliability, and flexibility, making it an excellent choice for a multitude of precision analog output applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.7745 $69.7745
2+ $67.5940 $135.1880
3+ $65.4136 $196.2408
4+ $63.2331 $252.9324
6+ $56.6918 $340.1508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess