EN
  • EN
  • DE

AD5542LR

Part No AD5542LR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 16
Number of D/A Converters 1
Settling Time 1μs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Mounting Style SMD
Family Part Number AD5542
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136298-AD5542LR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5542LR CAD Model

Description

The AD5542LR from Analog Devices Inc. is a high-precision, single-channel, 16-bit digital-to-analog converter (DAC) that offers exceptional performance and accuracy for a wide range of applications. Designed with advanced technology, this DAC provides a flexible solution for systems requiring high-resolution analog output.

Key Features

  • Resolution: 16-bit
  • Output Type: Voltage
  • Settling Time: Fast, ensuring quick response to changes in input data
  • Interface: Serial (SPI compatible), allowing for easy integration with microcontrollers and digital systems
  • Reference: External, for flexible and precise control over the output range
  • Power Supply: Single-supply operation, simplifying power management in embedded systems
  • Package: Compact and robust, suitable for space-constrained applications

Performance Advantages

The AD5542LR boasts excellent stability and low noise performance, making it ideal for high-end instrumentation, automated test equipment, and precision control systems. Its high-resolution output ensures smooth and accurate signal generation, critical for applications such as waveform generation, process control, and actuator control.

Applications

With its superior performance and versatility, the AD5542LR is well-suited for a variety of applications, including:

  • Medical instrumentation
  • Data acquisition systems
  • Industrial automation
  • Communication systems
  • Portable battery-powered devices

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5542LR is no exception. It is supported by comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate rapid development and integration into your projects.

For more information or to purchase the AD5542LR, visit the Analog Devices Inc. website or contact an authorized distributor. Enhance your system's performance with the precision and reliability of the AD5542LR DAC.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
Lowest to $7.1344
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess