EN
  • EN
  • DE
  • IT

AD5560JBCZ

Part No AD5560JBCZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description 1.2 A Programmable Device Power Supply | IC POWER SUPPLY 72CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Power Supply
Applications Automatic Test Equipment
Mounting Style SMD
Manufacturer Package 72-TFBGA, CSPBGA
Supplier Device Package 72-CSPBGA (8x8)
Family Part Number AD5560
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136319-AD5560JBCZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5560JBCZ CAD Model

Description

The AD5560JBCZ from Analog Devices Inc. is a state-of-the-art precision Digital-to-Analog Converter (DAC) that offers exceptional performance for a variety of demanding applications. This integrated circuit is part of a product line that is renowned for its high accuracy, stability, and robust feature set, making it an ideal solution for industrial, medical, and communication systems where precision is key.

Key Features:

  • Resolution: The AD5560JBCZ boasts a high resolution of 16 bits, providing fine-grain control over the analog output.
  • Output Range: This DAC features a flexible output range that can be configured to match the needs of the specific application it is used in.
  • Integrated Precision: With an on-chip precision voltage reference, the AD5560JBCZ ensures accurate and stable performance over time and temperature variations.
  • Interface Options: The device supports versatile digital interfaces, making it easy to connect with various microcontrollers, DSPs, or other digital systems.
  • Package: The AD5560JBCZ is available in a compact, surface-mount package that is suitable for space-constrained applications.
  • Reliability: Analog Devices Inc. is known for its high-quality products, and the AD5560JBCZ is built to meet stringent reliability standards.

Applications:

The precision and adaptability of the AD5560JBCZ make it well-suited for a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Precision Instrumentation
  • Medical Equipment

In summary, the AD5560JBCZ from Analog Devices Inc. is a powerful and reliable precision DAC that delivers high-fidelity analog outputs and integrates seamlessly into various electronic systems. Its robust design and impressive specifications make it an excellent choice for engineers and designers looking for a high-quality DAC solution.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.3531 $108.7062
3+ $44.5980 $133.7940
5+ $43.2039 $216.0195
6+ $41.8110 $250.8660
8+ $40.4169 $323.3352
10+ $36.2358 $362.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess