Product Overview: AD5629RBRUZ-2 from Analog Devices Inc.
The AD5629RBRUZ-2 is a high-precision digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of the nanoDAC series, which is known for its small size and high accuracy, making it an ideal choice for a wide range of applications, including process control, data acquisition systems, and digital gain and offset adjustment.
This particular model comes in a compact 16-lead TSSOP package and features dual 12-bit DACs in a single chip, providing a space-efficient solution for systems requiring multiple DACs. The AD5629RBRUZ-2 operates from a single 2.7V to 5.5V supply and offers guaranteed monotonicity, ensuring consistent performance over the entire operating range.
Key features of the AD5629RBRUZ-2 include:
- Resolution: Dual 12-bit DACs provide precise analog output.
- Interface: Features a standard 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
- Internal Reference: An on-board, precision 2.5V, 5ppm/°C reference (enabled by default) offers a convenient and reliable voltage reference for the DACs.
- Power-Down Mode: Includes multiple power-down modes that reduce the current consumption to as low as 200nA, significantly saving power for battery-operated devices.
- Output Range: The DAC output range is programmable to be 0V to VREF or 0V to 2 x VREF.
- Settling Time: Fast settling time ensures quick response to digital input changes.
The AD5629RBRUZ-2 is designed with robust error detection features such as a power-on reset circuit and a clear function that resets the DAC output to zero scale or midscale, depending on the user's preference. This ensures reliable startup and operation under varying conditions.
Whether it's for precision instrumentation, portable devices, or any other application that demands high accuracy and minimal footprint, the AD5629RBRUZ-2 from Analog Devices Inc. is an excellent choice that combines performance, functionality, and reliability in a single package.