EN
  • EN
  • DE

AD5660BRJZ-1REEL7

Part No AD5660BRJZ-1REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 1 SOT-23-8
Manufacturer Analog Devices Inc.
Series nanoDAC®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name AD5660
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5660BRJZ-1REEL7-ND, AD5660BRJZ-1REEL7TR, AD5660BRJZ-1REEL7CT, AD5660BRJZ-1REEL7DKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859521-AD5660BRJZ-1REEL7
Ultra Librarian 3D Model Ultra Librarian AD5660BRJZ-1REEL7 CAD Model

Description

Analog Devices Inc. AD5660BRJZ-1REEL7 Digital to Analog Converter

The AD5660BRJZ-1REEL7 is a precision digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver high-performance conversion in a compact package. This product is part of the nanoDAC® series and is known for its high accuracy and low power consumption, making it an ideal choice for a wide range of applications including process control, data acquisition systems, and digital calibration.

Featuring a 16-bit resolution, the AD5660BRJZ-1REEL7 provides fine granularity, ensuring detailed and precise analog output. It operates on a single 5V power supply and includes an on-chip output buffer amplifier, which enables the DAC to drive capacitive loads directly without additional buffering. This integrated amplifier also simplifies the design, reducing the number of external components required.

The device supports a SPI (Serial Peripheral Interface) compatible serial interface, allowing for easy communication with microcontrollers, DSPs (Digital Signal Processors), and other digital systems. This interface is designed for high-speed data transfer, ensuring that the DAC can meet the demands of applications requiring fast update rates.

One of the key features of the AD5660BRJZ-1REEL7 is its low power consumption. It is designed for power-sensitive applications, drawing a minimal quiescent current. This makes it an excellent choice for battery-operated devices where power efficiency is critical.

The AD5660BRJZ-1REEL7 comes in a compact SOT-23 package, which is suitable for space-constrained applications. The product is supplied in a reel format (REEL7), which facilitates automated assembly processes, making it a convenient option for mass production environments.

Overall, Analog Devices Inc.'s AD5660BRJZ-1REEL7 is a high-quality DAC that combines precision, low power, and ease of integration. Its robust feature set and compact design make it a versatile solution that can be deployed across various industries to achieve accurate and reliable digital-to-analog conversion.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation available on the Analog Devices Inc. website.

You May Also Be Interested in

Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
Lowest to $7.1344
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1429 $63.4287
6+ $17.3480 $104.0880
9+ $16.8059 $151.2531
13+ $16.2638 $211.4294
16+ $15.7217 $251.5472
22+ $14.0953 $310.0966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess