EN
  • EN
  • DE

AD5660CRM-3REEL7

Part No AD5660CRM-3REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SPI/SRL 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 16
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±16 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 8-MSOP
Win Source Part Number 1012418-AD5660CRM-3REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5660CRM-3REEL7 CAD Model

Description

Product Overview: AD5660CRM-3REEL7

The AD5660CRM-3REEL7, manufactured by Analog Devices Inc., is a precision digital-to-analog converter (DAC) that offers a seamless blend of performance and flexibility, making it an ideal choice for an array of applications. This component is part of the nanoDAC® series, which are known for their compact designs and high accuracy. The AD5660CRM-3REEL7 comes in a convenient reel packaging, facilitating ease of use in manufacturing and automated assembly processes.

Key Features

  • Resolution: The AD5660CRM-3REEL7 boasts a 16-bit resolution, providing fine granularity and precise control over analog outputs.
  • Output Type: It features a unipolar voltage output, which simplifies interfacing with other analog components and systems.
  • Reference: An on-chip precision output amplifier and voltage reference enhance the stability and accuracy of the DAC's performance.
  • Package: The device is encapsulated in a compact 10-lead MSOP (Mini Small Outline Package), which is highly space-efficient, making it suitable for space-constrained applications.
  • Power Supply: It operates on a single 2.7V to 5.5V supply, allowing for flexible integration into various circuit designs without the need for complex power management.
  • Interface: The DAC incorporates a 3-wire serial interface that is SPI, QSPI™, MICROWIRE™, and DSP compatible, ensuring broad compatibility with most microcontrollers and digital systems.

Applications

The AD5660CRM-3REEL7 is versatile and can be used in a wide range of applications, including:

  • Process Control
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Portable Battery-Powered Instruments
  • Medical Instruments
  • Automotive

With its high precision and compact footprint, the AD5660CRM-3REEL7 from Analog Devices Inc. is a robust solution for designers looking to implement accurate analog output functionality in their digital systems. Whether for industrial, automotive, or consumer electronics, this DAC delivers consistent performance and reliability that Analog Devices' products are renowned for.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess