EN
  • EN
  • DE

AD5663RBCPZ-5REEL7

Part No AD5663RBCPZ-5REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 2-CH Resistor-String 16-bit 10-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LFCSP EP
Integral Nonlinearity (INL) 16 LSB
Interface SPI, Serial
Lead Free Contains Lead
Max Operating Temperature 105 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Channels 2
Number of Pins 10
Operating Supply Voltage 5 V
Output Type Voltage
Packaging Tape and Reel
Resolution 2 B
RoHS Compliant
Settling Time 7 µs
Win Source Part Number 1169773-AD5663RBCPZ-5REEL7
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5663RBCPZ-5REEL7 CAD Model

Description

Analog Devices Inc. AD5663RBCPZ-5REEL7 Product Overview

The AD5663RBCPZ-5REEL7 is a high-precision digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This particular model is designed to deliver exceptional performance in a wide range of applications requiring precise digital-to-analog signal conversion.

Key Features

  • Resolution: The AD5663R boasts a 16-bit resolution, providing fine granularity and high precision in output signals.
  • Dual DAC Channels: It features two DAC outputs, allowing for simultaneous signal processing and output, which is ideal for complex or multi-faceted applications.
  • Output Range: This DAC operates with a 2.5V to 5.5V reference, giving it a flexible output range suitable for various electronic systems.
  • Interface: It incorporates a serial interface that supports standard SPI, QSPI, MICROWIRE, and DSP interface standards, ensuring compatibility with a broad spectrum of microcontrollers and digital systems.
  • Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and suitable for high-density mounting on circuit boards.
  • Temperature Range: It operates over an industrial temperature range, making it reliable for use in harsh environments.

Applications

The AD5663RBCPZ-5REEL7 is versatile and can be used in various applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Industrial Control Systems
  • Medical Instruments
  • Portable Battery-Powered Instruments

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5663RBCPZ-5REEL7 is no exception. The product is available in tape and reel packaging, ensuring safe and secure delivery for mass production requirements. With its robust design and tested reliability, this DAC is an excellent choice for designers and engineers looking for a long-lasting and precise component.

Conclusion

Whether you are developing sophisticated medical equipment, precise measurement instruments, or reliable industrial control systems, the AD5663RBCPZ-5REEL7 from Analog Devices Inc. offers the performance and quality you need. Its dual-channel output, high resolution, and compatibility with various digital interfaces make it a versatile and indispensable part of your electronic designs.

You May Also Be Interested in

Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess