EN
  • EN
  • DE

AD5664BCPZ

Part No AD5664BCPZ
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFN10
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 751705-AD5664BCPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5664BCPZ CAD Model

Description

Product Overview: AD5664BCPZ by Analog Devices Inc.

The AD5664BCPZ, manufactured by Analog Devices Inc., is a high-precision, quad-channel digital-to-analog converter (DAC) designed to deliver exceptional performance for a wide range of applications. This integrated circuit is part of the nanoDAC® series, which is renowned for its compact size and power efficiency. The AD5664BCPZ is an ideal choice for applications that require accurate and stable analog voltage outputs.

Key Features

  • Resolution: The AD5664BCPZ boasts a 16-bit resolution, providing fine granularity and a high degree of control over the analog output signals.
  • Quad-Channel: With four independent DAC channels, this device allows for simultaneous control of multiple signals, making it highly versatile for complex systems.
  • Output Range: The device offers a flexible output range, including a 2.5 V to 5.5 V reference span which can be set via an external reference voltage, ensuring compatibility with a variety of peripherals and systems.
  • Interface: It features a user-friendly 3-wire serial interface that operates at clock rates up to 50 MHz, compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into existing digital systems.
  • Power Efficiency: The AD5664BCPZ operates from a single 2.7 V to 5.5 V supply, making it suitable for battery-powered devices and other power-sensitive applications.
  • Compact Package: Housed in a compact 16-lead LFCSP (Lead Frame Chip Scale Package), the device minimizes the PCB footprint, which is crucial for space-constrained applications.

Applications

The versatility of the AD5664BCPZ makes it suitable for a wide array of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Automotive systems
  • Portable battery-powered instruments
  • Programmable voltage and current sources

In summary, the AD5664BCPZ from Analog Devices Inc. is a high-performance, quad-channel 16-bit DAC that offers excellent accuracy and stability. Its small form factor, low power consumption, and ease of integration make it an excellent choice for designers looking to enhance their systems with high-quality analog outputs.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0448 $60.1344
6+ $18.7762 $112.6572
9+ $18.1418 $163.2762
12+ $16.8732 $202.4784
16+ $16.2389 $259.8224
20+ $15.6045 $312.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess