EN
  • EN
  • DE

AD5686RBCPZ-RL7

Part No AD5686RBCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 4 16-LFCSP (3x3)
Manufacturer Analog Devices Inc.
Series nanoDAC+®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-WFQFN Exposed Pad, CSP
Case / Package 16-LFCSP (3x3)
Family Name AD5686
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5686RBCPZ-RL7-ND, AD5686RBCPZRL7, AD5686RBCPZ-RL7TR, AD5686RBCPZ-RL7CT, AD5686RBCPZ-RL7DKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909508-AD5686RBCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5686RBCPZ-RL7 CAD Model

Description

The AD5686RBCPZ-RL7, manufactured by Analog Devices Inc., is a high-precision quad, 16-bit digital-to-analog converter (DAC) belonging to the nanoDAC+™ family. This compact component offers a seamless solution for digital to analog conversion in a wide range of applications, including industrial automation, telecommunications, and medical equipment.

Key Features:

  • High Resolution: The AD5686RBCPZ-RL7 provides a 16-bit resolution, ensuring high precision and accuracy in the analog output.
  • Quad DAC Channels: With four DAC channels, this device allows for multiple analog outputs from a single chip, saving space and reducing complexity in system design.
  • Integrated Reference: An on-chip 2.5 V, 2 ppm/°C reference voltage eliminates the need for external components, further simplifying the design and saving board space.
  • Small Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5686RBCPZ-RL7 is ideal for space-constrained applications.
  • Power Efficiency: The nanoDAC+™ series is designed for low power consumption, making it suitable for portable and battery-powered devices.
  • Flexible Interface: It supports a versatile 3-wire serial interface that operates at clock rates up to 50 MHz and is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards.
  • Wide Operating Temperature Range: The device is operational over a temperature range of -40°C to +105°C, ensuring reliability in harsh environments.

Applications:

  • Process Control
  • Data Acquisition Systems
  • Digital Offset/Gain Adjustment
  • Programmable Voltage & Current Sources
  • Telecommunications

The AD5686RBCPZ-RL7 is a testament to Analog Devices Inc.'s commitment to providing advanced technology that enhances performance and minimizes the footprint. Whether for industrial, communication, or medical applications, this DAC delivers precision and reliability in a small package.

You May Also Be Interested in

Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.8115 $83.6230
3+ $34.3069 $102.9207
5+ $33.2348 $166.1740
7+ $32.1627 $225.1389
9+ $31.0906 $279.8154
11+ $27.8744 $306.6184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess