EN
  • EN
  • DE

AD5726YRSZ-1500RL7

Part No AD5726YRSZ-1500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 20SSOP / 12 Bit Digital to Analog Converter 4 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series iCMOS®
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 4
Settling Time 13µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog ±5V ~ 15V
Voltage - Supply, Digital 5V ~ 15V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Mounting SMD (SMT)
Base Product Number AD5726
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD5726YRSZ-1500RL7,AD5726YRSZ1500RL7,AD5726YRSZ-1500RL7CT,AD5726YRSZ-1500RL7DKR,AD5726YRSZ-1500RL7TR,ANAANAAD5726YRSZ-1500RL7
Standard Package 500
Win Source Part Number 1003282-AD5726YRSZ-1500RL7
Ultra Librarian 3D Model Ultra Librarian AD5726YRSZ-1500RL7 CAD Model

Description

Product Overview: AD5726YRSZ-1500RL7 - Analog Devices Inc.

The AD5726YRSZ-1500RL7 is a high-performance Digital-to-Analog Converter (DAC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is part of the AD5726 series and is designed to deliver exceptional accuracy and stability, making it suitable for a wide range of industrial, communication, and instrumentation applications.

Key Features:

  • Resolution: The AD5726YRSZ-1500RL7 offers a 12-bit resolution which provides fine granularity for analog output signals, ensuring precise control in applications where detail is paramount.
  • Output Range: This DAC comes with a flexible output range, accommodating various application needs with its programmable voltage outputs.
  • Package: It is available in a compact LFCSP (Lead Frame Chip Scale Package), which saves valuable board space without compromising performance.
  • Interface: The device features a serial interface for communication, allowing for easy integration with microcontrollers and digital systems.
  • Temperature Range: With an industrial temperature range, the AD5726YRSZ-1500RL7 is reliable across various environmental conditions.
  • Supply Voltage: It operates on a single 2.7V to 5.5V supply, offering flexibility in power-sensitive applications.

Applications:

The AD5726YRSZ-1500RL7 is versatile and can be used in multiple applications such as:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Industrial Automation

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD5726YRSZ-1500RL7 is no exception. It is built to meet rigorous standards, ensuring reliable performance over its lifecycle. Whether used in mission-critical industrial environments or for precision measurement equipment, this DAC is designed to deliver consistent results time after time.

Ordering Information:

The AD5726YRSZ-1500RL7 is available in reel packaging, making it suitable for high-volume production environments. For detailed specifications, sample requests, and ordering information, customers can visit Analog Devices Inc.'s official website or contact their local authorized distributor.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Cortina
Repeater 600-Pin TBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9468 $71.9468
2+ $59.0334 $118.0668
4+ $57.1886 $228.7544
5+ $55.3438 $276.7190
6+ $53.4989 $320.9934
8+ $47.9646 $383.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess