EN
  • EN
  • DE

AD5761RARUZ-RL7

Part No AD5761RARUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 1 16-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name AD5761
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909535-AD5761RARUZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5761RARUZ-RL7 CAD Model

Description

Product Overview: AD5761RARUZ-RL7 by Analog Devices Inc.

The AD5761RARUZ-RL7 is a high-precision, 16-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This compact and efficient component is engineered to deliver reliable performance in a wide array of applications, including industrial automation, process control, and precision instrumentation.

Encased in a TSSOP package, the AD5761RARUZ-RL7 offers a versatile voltage output range that can be programmed through its serial interface. The device operates from a single 2.7 V to 5.5 V supply, making it suitable for low-power operations and compatible with various microcontrollers and digital systems. The DAC features a robust design with an integrated output amplifier, precision internal reference, and a power-on reset circuit that ensures the output initializes to zero volts and remains there until a valid write to the device takes place.

One of the key benefits of the AD5761RARUZ-RL7 is its monotonic performance, which guarantees smooth and predictable analog output signals. The DAC also includes a user-selectable power-down mode, which further reduces the already low power consumption when the device is not in active use. With its high level of integration and performance, this product simplifies design efforts and reduces the need for additional external components.

The digital interface of the AD5761RARUZ-RL7 is SPI-compatible, featuring a 3-wire serial input that allows for easy connection and data transfer with most microprocessors and digital systems. Additionally, the device offers a clear, double-buffered interface, enabling synchronous updates of the output voltage to improve signal integrity in dynamic systems.

Overall, the AD5761RARUZ-RL7 from Analog Devices Inc. represents a reliable and precise solution for digital-to-analog conversion needs. With its high-resolution output, low power consumption, and ease of use, this product is an excellent choice for designers looking to enhance the performance of their systems with minimal design complexity.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9716 $59.8580
11+ $9.8228 $108.0508
16+ $9.5159 $152.2544
22+ $9.2089 $202.5958
29+ $8.9020 $258.1580
38+ $7.9811 $303.2818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess