EN
  • EN
  • DE

AD584KN

Part No AD584KN
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Pin Programmable Precision Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136549-AD584KN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD584KN CAD Model

Description

AD584KN Precision Voltage Reference by Analog Devices Inc.

The AD584KN is a high precision voltage reference module designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is widely acclaimed for its reliability and accuracy, making it an ideal choice for applications that require a stable voltage reference.

At the heart of the AD584KN is a patented temperature drift curvature correction circuit and a laser-trimmed thin-film resistor that together ensure a low temperature coefficient and a long-term stability. These features contribute to its excellent performance across a wide range of operating conditions.

Key Features:

  • Output Voltage Options: The AD584KN provides selectable output voltages of 10 V, 7.5 V, 5 V, and 2.5 V, giving users the flexibility to choose the appropriate level for their specific application.
  • High Accuracy: This voltage reference boasts a high initial accuracy of ±1 mV for the 10 V and 5 V options and ±0.8 mV for the 7.5 V and 2.5 V options, ensuring precise voltage settings for sensitive circuits.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10 ppm/°C, the AD584KN maintains its accuracy over a wide temperature range, making it suitable for both commercial and industrial environments.
  • Long-Term Stability: Demonstrating excellent long-term stability, this device can be relied upon for consistent performance even in applications that demand prolonged operation.
  • Package: The AD584KN comes in a robust 8-pin DIP package, making it compatible with a variety of circuit board layouts and easy to integrate into existing designs.

Applications:

The versatility and precision of the AD584KN make it an indispensable component in many electronic systems. It is commonly used in:

  • Data Acquisition Systems
  • Digital Multimeters
  • Industrial Control Systems
  • Precision Power Supplies
  • Calibration Equipment

The AD584KN is a testament to Analog Devices Inc.'s commitment to providing high-quality components that enhance the performance and reliability of electronic systems. Whether for calibration, measurement, or control, the AD584KN stands as a top-tier choice for a precision voltage reference.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6223 $60.0899
31+ $3.7930 $117.5830
48+ $3.6741 $176.3568
65+ $3.5562 $231.1530
85+ $3.4373 $292.1705
113+ $3.0815 $348.2095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess