EN
  • EN
  • DE
  • IT

AD585SQ/883B

Part No AD585SQ/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP SAMPLE HOLD 50MA 14CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Sample and Hold
Number of Circuits 1
Slew Rate 10 V/μs
-3db Bandwidth 2MHz
Current - Input Bias 2nA
Voltage - Input Offset 2mV
Operating Supply Current 10mA
Channel Output Current 50mA
Supply Voltage - Operating ±5 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-CDIP
Win Source Part Number 171365-AD585SQ/883B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD585SQ/883B CAD Model

Description

Product Overview: AD585SQ/883B from Analog Devices Inc.

The AD585SQ/883B is a high-precision sample-and-hold amplifier designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is specifically engineered to meet the stringent requirements of military, aerospace, and other high-reliability applications, and it is compliant with the 883B standard, which ensures a level of ruggedness and performance suitable for these demanding environments.

Key Features

  • High Accuracy: The AD585SQ/883B boasts exceptional accuracy and low hold-step error, making it ideal for precision data acquisition systems.
  • Fast Acquisition Time: With a rapid acquisition time, this sample-and-hold amplifier quickly captures the input signal, ensuring minimal delay in processing.
  • Low Droop Rate: The device exhibits a very low output voltage droop over time, which helps maintain the integrity of the held signal for extended periods.
  • Monolithic Construction: Built as a monolithic device, it offers excellent thermal tracking and stability, contributing to its overall reliability and performance.
  • Temperature Range: The AD585SQ/883B operates over a wide military temperature range, ensuring consistent performance even under extreme conditions.

Applications

  • High-precision data acquisition systems
  • Military and aerospace electronics
  • Medical imaging equipment
  • Professional-grade instrumentation
  • Analog-to-digital converters

Product Specifications

The AD585SQ/883B is packaged in a hermetically sealed ceramic package, which provides additional protection against harsh environmental conditions. It features a single-ended input and output, with the capability to interface with a variety of analog-to-digital converters. The supply voltage requirements are ±15V, and the device is characterized for enhanced performance across the full military temperature range of -55°C to +125°C.

For designers and engineers looking for a robust and reliable sample-and-hold amplifier for high-stakes applications, the AD585SQ/883B from Analog Devices Inc. represents a superior choice, offering unmatched performance and durability. Its compliance with the 883B standard further ensures that it meets the highest levels of quality and reliability required by the most critical systems.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $8.8179
Analog Devices Inc.
Low Noise, Precision CMOS Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.9034
Texas Instruments
LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.5283
Texas Instruments
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Lowest to $3.2493
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SOT23-6
Lowest to $1.1306
Diodes Incorporated
IC CMOS 1 CIRCUIT 8SO
Lowest to $0.3417
Texas Instruments
IC CURR SENSE 1 CIRCUIT 8VSSOP
Lowest to $3.8144
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.5049
Texas Instruments
IC OPAMP AUDIO 12MHZ 8SOIC
Lowest to $0.0925

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess