Product Overview: AD586SQ/883B
The AD586SQ/883B is a high-precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its expertise in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is part of the AD586 series, which is celebrated for its stability, accuracy, and reliability in a variety of demanding applications.
The AD586SQ/883B provides a fixed 5V output with an impressive accuracy of ±0.15% at 25°C. It features a low temperature coefficient, ensuring that the voltage output remains stable across a wide range of operating temperatures. This makes it an ideal choice for precision data conversion systems, industrial instrumentation, and other applications where a stable reference voltage is critical.
Designed for high-performance, this voltage reference can source or sink up to 10 mA of output current, allowing it to drive high-load applications. The low output noise and low dropout performance further enhance its suitability for sensitive electronic systems, where noise can significantly impact the overall system performance.
The AD586SQ/883B is packaged in a hermetically sealed ceramic package that provides excellent long-term stability and protection against harsh environmental conditions. This robust packaging, combined with the device's inherent reliability, makes it a preferred choice for military and aerospace applications, where components must meet stringent requirements under extreme conditions.
The device also features a trim terminal, which allows for fine-tuning of the output voltage to compensate for any system-induced errors, ensuring that designers can achieve the highest levels of precision in their applications.
In summary, the AD586SQ/883B from Analog Devices Inc. is a superior choice for systems requiring a high-precision, stable, and reliable voltage reference. Its performance and robustness make it suitable for a broad range of applications, including those in the most challenging environments.