EN
  • EN
  • DE
  • IT

AD589LH

Part No AD589LH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC V-REF 1.235V LP H-02A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Through Hole
Package / Case TO-51-2 Metal Can
Supplier Device Package TO-51-2
Base Product Number AD589
Standard Package 20 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553897-AD589LH
Ultra Librarian 3D Model Ultra Librarian AD589LH CAD Model

Description

AD589LH Voltage Reference

The AD589LH from Analog Devices Inc. is a state-of-the-art, high precision voltage reference that has become an industry standard for reliability and accuracy in a wide range of applications. Designed to offer a fixed 1.23 volts output with minimal external components, this device features a low temperature coefficient and a high initial accuracy, making it an ideal choice for precision data conversion systems, battery-powered instruments, and process control equipment.

The robust design of the AD589LH ensures that it delivers a stable and precise voltage reference even under the most demanding conditions. It operates over a wide current range from 50 µA to 5 mA, providing designers with a flexible solution that can be tailored to their specific needs. The device's low dynamic impedance and excellent temperature stability (typically 15 ppm/°C max) contribute to its superior performance.

Encased in a hermetically sealed package, the AD589LH is built to withstand harsh environments and is particularly well-suited for military and aerospace applications where reliability is paramount. Its long-term stability and high mean time between failure (MTBF) assure that systems using the AD589LH will maintain their accuracy over an extended period, reducing maintenance and calibration needs.

Key features of the AD589LH include:

  • Fixed Output Voltage: 1.23V
  • High Accuracy: ±1%
  • Low Temperature Coefficient: 15 ppm/°C max
  • Wide Operating Current Range: 50 µA to 5 mA
  • Low Dynamic Impedance
  • Hermetically Sealed Package for High Reliability

Whether you're designing precision instrumentation or looking for a reliable voltage reference for your next project, the AD589LH from Analog Devices Inc. offers unmatched performance that you can count on.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess