EN
  • EN
  • DE
  • IT

AD589SH/883B

Part No AD589SH/883B
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 48TQFP / Shunt Voltage Reference IC Fixed 1.235V V 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series Military, MIL-STD-883
Package Tube
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.235V
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 5µVrms
Current - Cathode 50 µA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number AD589
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 767224-AD589SH/883B
Ultra Librarian 3D Model Ultra Librarian AD589SH/883B CAD Model

Description

The AD589SH/883B from Analog Devices Inc. is a high-precision monolithic voltage reference. This device is part of the esteemed series of references that provide a stable 1.235 volts output with minimal external components. Crafted to meet stringent military standards, the AD589SH/883B is a reliable choice for applications requiring consistent performance and high accuracy in demanding environments.

This voltage reference comes in a hermetically sealed package, ensuring its robustness and resistance to environmental factors such as humidity and temperature variations. Its operating temperature range from -55°C to +125°C attests to its resilience and suitability for military and aerospace applications where extreme conditions are the norm.

The design of the AD589SH/883B emphasizes ease of use and flexibility. It requires no external components for operation, making it a convenient plug-and-play solution for circuit designs. Additionally, its low dynamic impedance and wideband noise of only 15μV peak-to-peak (10 Hz to 10 kHz) make it an excellent choice for precision analog circuits.

Key features of the AD589SH/883B include its tight output voltage tolerance and excellent temperature stability. With an initial accuracy of ±1%, it provides reliable performance without the need for calibration. The temperature coefficient is as low as 30ppm/°C, which guarantees a consistent output despite temperature fluctuations.

Analog Devices Inc. is known for its commitment to quality, and the AD589SH/883B is no exception. It is designed to meet MIL-STD-883B specifications, ensuring that it passes rigorous testing for reliability and performance. This makes it an ideal voltage reference for mission-critical applications in military, aerospace, and high-end industrial equipment.

In summary, the AD589SH/883B stands out with its precise voltage regulation, robust construction, and adherence to military standards. It is an exemplary solution for designers who require a dependable and high-quality voltage reference in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9920 $51.9840
5+ $21.3268 $106.6340
8+ $20.6604 $165.2832
11+ $19.9939 $219.9329
13+ $19.3274 $251.2562
18+ $17.3280 $311.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess