EN
  • EN
  • DE

AD597AR

Part No AD597AR
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description IC THERMOCOUPLE COND 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Purpose Thermocouple Conditioner
Sensor Type External
Sensing Temperature -200°C to 1250°C
Accuracy ±4°C(Max)
Topology Ice Point Compensation
Output Type Voltage
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 5 V to 30 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 198577-AD597AR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD597AR CAD Model

Description

The AD597AR from Analog Devices Inc. is a sophisticated thermocouple conditioner that is designed to simplify the process of using thermocouples in temperature sensing applications. This integrated circuit is specifically tailored to amplify the small millivolt signals produced by thermocouples, converting them into a proportional 10mV/°C output with high accuracy and linearity.

Key Features:

  • Linearization: The AD597AR incorporates on-chip linearization for K type thermocouples, ensuring that the output is directly proportional to the temperature without the need for complex calculations.
  • Cold Junction Compensation: It features built-in cold junction compensation, which adjusts for changes in temperature at the thermocouple's reference junction, providing more accurate temperature readings.
  • Wide Temperature Range: This device operates effectively across a wide temperature range, making it suitable for diverse industrial and commercial applications.
  • Supply Voltage Range: The AD597AR is designed to work with a supply voltage range of 5V to 15V, giving flexibility in various system designs.
  • High Impedance Differential Input: The high impedance differential input ensures minimal perturbation of the thermocouple signal, which is essential for maintaining signal integrity.
  • Low Power Consumption: It is optimized for low power consumption, making it ideal for portable and battery-operated equipment.

Applications:

The AD597AR is suitable for a wide array of applications where precise temperature measurements are critical. These include:

  • Industrial process control systems
  • Temperature monitoring systems
  • Thermocouple-based thermostats
  • Data acquisition systems
  • Scientific instrumentation

With its ease of use, precision, and reliability, the AD597AR thermocouple conditioner is an excellent choice for engineers and designers looking to integrate temperature sensing into their systems. Analog Devices Inc. has once again demonstrated their expertise in precision signal processing with this high-performance, application-focused component.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
Nuvoton Technology Corporation of America
Lowest to $9.7932
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3384 $73.0152
6+ $19.9700 $119.8200
8+ $19.3459 $154.7672
11+ $18.7219 $205.9409
14+ $18.0978 $253.3692
19+ $16.2256 $308.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,655 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess