AD604ANZ Dual Ultralow Noise Variable Gain Amplifier by Analog Devices Inc.
The AD604ANZ represents a state-of-the-art dual-channel, ultralow noise, linear-in-dB variable gain amplifier (VGA) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This exceptional device is tailored for applications requiring precise gain control, high dynamic range, and low noise performance, making it an ideal choice for medical imaging, radar systems, and wireless communication infrastructure.
Key Features
- Wideband Performance: The AD604ANZ operates over a wide frequency range, ensuring versatility across various signal bandwidths.
- Linear-in-dB Gain Control: The VGA provides a continuous 48 dB gain range, controlled linearly in dB by a single voltage, offering precise and smooth gain adjustments.
- Low Noise Figure: With an exceptionally low noise figure, the device ensures that signal integrity is maintained, even at high gain settings.
- Dual Channel: The dual-channel configuration allows for simultaneous processing of two separate signals or differential signal processing, enhancing system design flexibility.
- High Output Drive Capability: The AD604ANZ can drive heavy loads, making it suitable for a wide array of applications.
Applications
- Medical Imaging Systems
- Radar and Sonar Systems
- IF and Baseband Signal Processing
- Wireless Communication Infrastructure
Technical Specifications
- Supply Voltage: Operates from a ±5 V supply.
- Package: Housed in a robust 24-lead PDIP package.
- Temperature Range: Designed to function across an industrial temperature range.
The AD604ANZ from Analog Devices Inc. is a premium choice for designers who require a VGA with superb performance and reliability. Its integration of dual channels with ultralow noise and extensive gain control capabilities makes it a versatile component in sophisticated electronic systems. Whether you're working on professional audio equipment, sensitive medical diagnostics, or robust communication systems, the AD604ANZ offers the precision and quality that professionals demand.