The AD625KNZ is a high precision instrumentation amplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is engineered for a wide range of applications where a high degree of accuracy, low noise, and long-term stability is essential.
Key Features
- High Precision: With its low nonlinearity specifications (0.001% max at G = 100), the AD625KNZ ensures precise signal amplification, making it ideal for critical measurement applications.
- Programmable Gain: The gain of the AD625KNZ can be adjusted from 1 to 10,000 with a single external resistor, providing flexibility and precision in amplification levels for various input signals.
- Low Noise: A low noise figure is crucial in sensitive instrumentation, and the AD625KNZ boasts a low noise density of typically 9 nV/√Hz at 1 kHz, ensuring signal integrity.
- Low Offset Voltage: The device features a very low input offset voltage, which is trimmable to less than 50 µV, offering high accuracy in signal processing.
- High Common-Mode Rejection Ratio (CMRR): With a CMRR of 120 dB min at G = 100, the AD625KNZ effectively minimizes unwanted common-mode signals and noise.
Applications
The AD625KNZ is versatile and can be used in a variety of applications, including:
- Medical instrumentation such as ECG and EEG monitors
- Industrial process controls and automation systems
- Strain gauge transducers
- Data acquisition systems
- Precision data systems
Product Specifications
| Parameter |
Value |
| Gain Range |
1 to 10,000 |
| Input Offset Voltage |
< 50 µV (trimmable) |
| Nonlinearity |
0.001% max at G = 100 |
| Noise Density |
9 nV/√Hz at 1 kHz |
| CMRR |
120 dB min at G = 100 |
With its robust design and high-quality performance, the AD625KNZ from Analog Devices Inc. is an excellent choice for professionals seeking an instrumentation amplifier that delivers reliable and accurate results.