EN
  • EN
  • DE

AD628ARM

Part No AD628ARM
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Common-Mode Voltage Programmable Gain Difference Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136659-AD628ARM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD628ARM CAD Model

Description

Manufactured by Analog Devices Inc., the AD628ARM is a high common-mode voltage, differential amplifier designed to accurately amplify small differential voltages in the presence of large common-mode signals. This precision amplifier is an ideal choice for applications where the monitoring of small signals in a high-voltage environment is necessary, such as in industrial, medical, and automotive systems.

Key Features

  • Wide Common-Mode Range: Capable of operating with common-mode voltages up to ±120V, the AD628ARM provides excellent performance in systems with high common-mode voltages.
  • High Gain Accuracy: With a gain accuracy of ±0.5%, this amplifier ensures precise signal amplification for critical applications.
  • Low Gain Drift: Exhibits a low gain drift of 5 ppm/°C, which is essential for maintaining accuracy over a wide temperature range.
  • Low Offset Voltage: The AD628ARM boasts a low offset voltage, making it suitable for precision measurement tasks.
  • Single or Dual Supply Operation: It can operate from a single supply of 5V to 36V or dual supplies of ±2.5V to ±18V, providing flexibility in various circuit designs.
  • Robust Output Drive: With the ability to drive heavy loads, this amplifier is versatile for a range of output requirements.

Applications

The AD628ARM is widely used in numerous applications due to its ability to handle high common-mode voltages and maintain precise amplification. Some of its common applications include:

  • Motor control feedback systems
  • Battery monitoring in automotive systems
  • Isolation amplifiers for data acquisition
  • Industrial process controls
  • Medical instrumentation

Package and Availability

The AD628ARM is available in a robust 8-lead SOIC (Small Outline Integrated Circuit) package, ensuring ease of integration into various electronic assemblies. Analog Devices Inc. provides comprehensive technical support and documentation, making the integration of the AD628ARM into your systems as seamless as possible.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8369 $61.8583
16+ $7.2509 $116.0144
25+ $7.0242 $175.6050
34+ $6.7976 $231.1184
44+ $6.5712 $289.1328
59+ $5.8913 $347.5867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess