EN
  • EN
  • DE

AD629BRZ-R7

Part No AD629BRZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 500KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Slew Rate 2.1 V/μs
-3db Bandwidth 500kHz
Voltage - Input Offset 100μV
Operating Supply Current 900μA
Channel Output Current 25mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008058-AD629BRZ-R7
Family Name AD629
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian AD629BRZ-R7 CAD Model

Description

Product Overview: AD629BRZ-R7

The AD629BRZ-R7 is a high-performance differential amplifier designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This particular component is engineered to simplify the task of measuring electrical signals in the presence of high common-mode voltages, which is a common challenge in industrial, medical, and automotive applications.

Key Features

  • Wide Input Voltage Range: The AD629BRZ-R7 can handle a wide range of common-mode voltages, making it versatile for various applications.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 86 dB (min) at 60 Hz, this amplifier can effectively minimize the influence of common-mode noise, ensuring accurate signal measurement.
  • Low Offset Voltage: The device features a low offset voltage, which contributes to its high accuracy in signal amplification.
  • Single or Dual Supply Operation: It offers flexibility in design, as it can be powered by a single supply ranging from +4.5 V to +36 V or a dual supply from ±2.25 V to ±18 V.
  • Robust Industrial Design: Encased in an 8-lead SOIC package, the AD629BRZ-R7 is designed to withstand the rigors of industrial environments.

Applications

The AD629BRZ-R7 is well-suited for a variety of applications where precision signal amplification is required in the presence of high common-mode voltages. Some of these applications include:

  • Motor control feedback systems
  • Battery-powered and portable devices
  • Industrial process controls
  • Data acquisition systems
  • Medical instrumentation such as ECG and EEG monitors
  • Automotive battery monitoring systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD629BRZ-R7 is no exception. Each unit is rigorously tested to ensure optimal performance and durability, making it a reliable choice for critical applications where precision is paramount.

Ordering Information

The AD629BRZ-R7 is available in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process. Its part number reflects the specific package and quantity configuration, ensuring you receive the correct version for your application needs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9893 $54.9465
10+ $10.2938 $102.9380
16+ $9.9460 $159.1360
22+ $9.2505 $203.5110
29+ $8.9027 $258.1783
36+ $8.5550 $307.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess