EN
  • EN
  • DE

AD630ARZ-RL

Part No AD630ARZ-RL
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MOD/DEMOD BAL 2MHZ 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Modulator/Demodulator
Frequency 0Hz ~ 2MHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AD630
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 851812-AD630ARZ-RL
Ultra Librarian 3D Model Ultra Librarian AD630ARZ-RL CAD Model

Description

Overview of AD630ARZ-RL from Analog Devices Inc.

The AD630ARZ-RL is a high precision balanced modulator/demodulator that is part of the renowned product lineup from Analog Devices Inc. This integrated circuit is designed to provide a flexible solution for a variety of applications, including synchronous detection, amplitude modulation, phase detection, and quadrature detection.

Key Features

  • Precision Phase Detection: The AD630ARZ-RL is capable of detecting phase differences with high accuracy, making it ideal for applications that require precise phase measurements.
  • Wide Dynamic Range: It offers a dynamic range of 90 dB, which allows it to handle a wide range of input signal levels without distortion or loss of information.
  • Low Noise: With its low noise design, the AD630ARZ-RL ensures that signal integrity is maintained, providing clean and reliable output for critical applications.
  • High Linearity: The device exhibits excellent linearity, which is essential for applications that demand a high degree of accuracy in signal processing.
  • Adjustable Gain: Users can adjust the gain settings, enabling customization for specific system requirements and ensuring optimal performance.
  • Carrier Recovery from Subcarrier: The AD630ARZ-RL can recover the carrier signal from the subcarrier, making it suitable for demodulation tasks in complex signal environments.

Applications

The versatility of the AD630ARZ-RL allows it to be used in a wide array of applications, including:

  • Synchronous detection
  • Data acquisition systems
  • Communication systems
  • Amplitude and phase modulation systems
  • Signal recovery and processing
  • Test and measurement equipment

Product Specifications

The AD630ARZ-RL operates over a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions. It is packaged in a compact 20-lead SOIC form factor, providing ease of integration into a wide range of electronic assemblies. With its combination of performance, precision, and versatility, the AD630ARZ-RL from Analog Devices Inc. is an excellent choice for engineers and designers looking for a high-quality balanced modulator/demodulator for their next project.

You May Also Be Interested in

Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.4608 $94.9216
3+ $38.9422 $116.8266
4+ $37.7252 $150.9008
6+ $36.5083 $219.0498
8+ $35.2913 $282.3304
10+ $31.6405 $316.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess