EN
  • EN
  • DE

AD632TH/883B

Part No AD632TH/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC PREC MULTIPLIER MONO TO100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package / Case TO-100-10 Metal Can
Supplier Device Package TO-100-10
Base Product Number AD632
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909579-AD632TH/883B
Ultra Librarian 3D Model Ultra Librarian AD632TH/883B CAD Model

Description

Product Overview: AD632TH/883B by Analog Devices Inc.

The AD632TH/883B is a high-precision analog multiplier component designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of the Analog Devices' military-grade product line, which means it is built to meet the stringent requirements of military and aerospace applications, ensuring reliability and performance in the most demanding conditions.

Key Features

  • High Accuracy: The AD632TH/883B boasts exceptional accuracy, which is critical for applications that require precise signal processing. Its nonlinearity specifications are typically within 0.1%, making it a reliable choice for precision instrumentation.
  • Temperature Range: Designed to operate over an extended temperature range, this device is specified for -55°C to +125°C, catering to environments with extreme temperature variations.
  • Low Power Consumption: With a power supply requirement of ±15 Volts, the AD632TH/883B is optimized for low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Flexible Supply Voltages: The device can accommodate a wide range of supply voltages, ensuring versatility in various electronic systems.
  • Monolithic Construction: The monolithic construction of the AD632TH/883B provides enhanced reliability and minimizes the number of external components required, simplifying design and reducing system complexity.

Applications

The AD632TH/883B is an ideal component for a broad array of applications that require high-precision signal multiplication. These include:

  • Avionics and military electronics where robustness and precision are paramount.
  • High-precision instrumentation such as medical devices, analytical instruments, and industrial control systems.
  • Signal processing applications including modulation/demodulation, filtering, and frequency conversion.

With its robust design and precise performance, the AD632TH/883B from Analog Devices Inc. is a top-tier choice for engineers and designers looking to integrate a reliable analog multiplier into their high-performance systems. The product's adherence to military specifications ensures that it meets the needs of the most critical applications where failure is not an option.

You May Also Be Interested in

Advanced Micro Devices
AM25LS14 - MULTIPLIER / Analog Multiplier 16-CFlatPack
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER MONO PREC 14-CDIP
Lowest to $50.4238
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier
Lowest to $75.6319
Analog Devices Inc.
IC PREC MULTIPLIER MONO TO100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $70.8315
Texas Instruments
Wide Bandwidth PRECISION ANALOG MULTIPLIER
Lowest to $80.5355
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC TRIMMED MULTIPLIER/DIV 14-DIP
Lowest to $180.4688
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $489.8551

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess