EN
  • EN
  • DE

MLT04GSZ

Part No MLT04GSZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 233152-MLT04GSZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MLT04GSZ CAD Model

Description

The MLT04GSZ from Analog Devices Inc. is a high-performance, precision quad tracking operational amplifier designed for applications requiring multiple amplifiers with matched characteristics. This device is particularly well-suited for use in instrumentation, active filters, and other circuits where low offset voltage, low input bias current, and low noise are critical.

Key Features

  • High Precision: The MLT04GSZ offers excellent precision with low offset voltage and low input bias current, ensuring accurate signal amplification.
  • Quad Amplifier Configuration: This device integrates four independent amplifiers with matched characteristics, which is ideal for applications requiring multiple amplifiers with consistent performance.
  • Low Noise: The design prioritizes low noise operation, making it suitable for sensitive applications such as audio processing and sensor signal conditioning.
  • Wide Supply Range: It operates over a wide range of power supply voltages, accommodating various system designs and ensuring flexibility in application.
  • High Slew Rate: With a high slew rate, the MLT04GSZ can handle fast signal transitions, making it suitable for high-speed amplification tasks.

Applications

The MLT04GSZ is versatile and can be used in a variety of applications, including:

  • Instrumentation amplifiers
  • Active filters
  • Data acquisition systems
  • Professional audio equipment
  • Test and measurement equipment

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the MLT04GSZ is no exception. Each device is rigorously tested to ensure it meets the high standards expected from Analog Devices products. Engineers can design with confidence, knowing that this operational amplifier will deliver consistent performance over its lifespan.

Conclusion

The MLT04GSZ from Analog Devices Inc. is an ideal choice for designers looking for a reliable, high-precision quad tracking operational amplifier. Its combination of precision, low noise, and matched amplifiers make it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

Nuvoton Technology Corporation of America
MCU 32-bit ARM Cortex M0 RISC 64KB Flash 3.3V/5V 48-Pin LQFP
Lowest to $3.2575
STMicroelectronics
REMOTE CONTROL ENCODER/DECODER CIRCUIT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $1.9566
Mindspeed
Lowest to $3.6879
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Need more? Email Us
EliteMT
Lowest to $0.8166
ESMT
Lowest to $1.0014
ESMT
4M x 16 Bit x 4 Banks Double Data Rate SDRAM
Lowest to $1.0095

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess