EN
  • EN
  • DE

AD834AQ

Part No AD834AQ
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description 500 MHz Four-Quadrant Multiplier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Analog Multiplier
Number of Bits/Stages 4-Quadrant
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
Win Source Part Number 1138489-AD834AQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD834
Introduction Date September 05, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD834AQ CAD Model

Description

The AD834AQ is a high-performance, four-quadrant, analog multiplier that is designed and manufactured by Analog Devices Inc., a leading company in the field of high-performance integrated circuits. This device is well-suited for a variety of applications that require precise multiplication, division, squaring, and square rooting of analog signals.

Key Features

  • Wide Bandwidth: The AD834AQ offers a wide bandwidth of up to 500 MHz, making it ideal for high-frequency signal processing tasks.
  • High Linearity: With excellent linearity, this device ensures minimal distortion in signal processing applications, making it suitable for use in communication systems, instrumentation, and video processing.
  • Low Power Consumption: Designed for efficient operation, the AD834AQ consumes a low amount of power, which is critical for portable and battery-operated devices.
  • Monolithic Design: The monolithic construction of the AD834AQ provides enhanced reliability and performance consistency, which is essential for precision applications.
  • Temperature Stability: The device is characterized by its temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • High Dynamic Range: The AD834AQ is capable of handling a high dynamic range of input signals without compromising on accuracy or performance.

Applications

  • Frequency doubling and phase detection
  • Video demodulation and RGB decoding
  • Audio and ultrasonic signal processing
  • Automatic gain control (AGC) circuits
  • Waveform generation
  • Analog computation

The AD834AQ from Analog Devices Inc. is a robust and versatile component that can be integrated into a wide array of electronic systems. Its combination of speed, precision, and reliability makes it an excellent choice for engineers and designers looking to create sophisticated analog signal processing solutions.

For detailed specifications, application notes, and additional resources, please visit the Analog Devices Inc. website or consult the AD834AQ datasheet.

You May Also Be Interested in

Analog Devices Inc.
Internally Trimmed Integrated Circuit Multiplier
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.5732
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $91.0209
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $91.4286
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER MONO PREC 14-CDIP
Lowest to $50.4238
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Need more? Email Us
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier
Lowest to $75.6319
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $489.8551

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6319 $75.6319
2+ $62.0569 $124.1138
3+ $60.1175 $180.3525
4+ $58.1783 $232.7132
6+ $56.2390 $337.4340
7+ $50.4212 $352.9484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess