EN
  • EN
  • DE

AD633JN

Part No AD633JN
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC ANALOG MULTIPLIER 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Analog Multiplier
Number of Bits/Stages 4-Quadrant
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AD633
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 37252-AD633JN
Ultra Librarian 3D Model Ultra Librarian AD633JN CAD Model

Description

Product Overview: AD633JN by Analog Devices Inc.

The AD633JN is a versatile and high-performance analog multiplier chip manufactured by Analog Devices Inc., a renowned leader in the field of precision high-performance electronics. This integrated circuit is designed to provide a cost-effective solution for a wide range of analog signal processing applications.

Key Features

  • Four-Quadrant Multiplication: The AD633JN is capable of performing four-quadrant multiplication, which means it can handle both positive and negative input voltages, making it incredibly useful for applications that require full-wave rectification or modulation.
  • Low Power: With a typical power supply requirement of only ±15 V and a low quiescent current, the device is suitable for battery-powered devices and other power-sensitive applications.
  • High Accuracy: It boasts a nonlinearity of 0.1% max for a ±10 V output, ensuring precise signal processing and reliable performance in critical applications.
  • Wide Dynamic Range: The AD633JN operates with a high dynamic range, allowing it to process signals with a wide amplitude range without distortion or signal degradation.
  • Easy to Use: The device comes in a user-friendly 8-pin PDIP package, making it easy to integrate into various circuit designs without the need for complex configurations.

Applications

The AD633JN is ideal for a multitude of applications, including:

  • Voltage-controlled amplifiers and filters
  • Phase detectors and frequency doublers
  • Analog computers and computational amplifiers
  • Modulators/demodulators
  • Signal squaring and square rooting

Thanks to its versatility, the AD633JN is a staple component in many electronic systems, ranging from audio equipment to industrial instrumentation. Its robust design ensures reliable operation even in harsh environments, while its ease of use makes it accessible to both novice and experienced engineers alike.

In conclusion, the AD633JN from Analog Devices Inc. is a high-quality analog multiplier that offers precision, low power consumption, and ease of use, making it an excellent choice for professionals seeking to implement complex analog signal processing in their designs.

You May Also Be Interested in

Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Need more? Email Us
Analog Devices Inc.
INTERNALLY TRIMMED DIVIDER
Need more? Email Us
Analog Devices Inc.
DC TO 2.0 GHZ MULTIPLIER
Lowest to $21.2665
Analog Devices Inc.
16 X 16 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $53.1127
Analog Devices Inc.
IC MULTIPLIER 10V TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $48.9048
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
12 X 12 CMOS MULTIPLIER
Lowest to $36.2855
Analog Devices Inc.
INTERNALLY TRIMMED DIVIDER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5055 $51.0110
5+ $20.9276 $104.6380
8+ $20.2736 $162.1888
11+ $19.6196 $215.8156
14+ $18.9656 $265.5184
18+ $17.0036 $306.0648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess