EN
  • EN
  • DE

AD6630AR

Part No AD6630AR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description Differential, Low Noise IF Gain Block with Output Clamping | IC RF AMP 250MHZ 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Frequency 250MHz
P1dB 7.5dBm
Gain 22dB ~ 24dB
Noise Figure 4dB
Supply Voltage (V) 8.5V ~ 10.5V
Supply Current 30mA ~ 48mA
Test Frequency 250MHz
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number AD6630
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1136748-AD6630AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6630AR CAD Model

Description

The AD6630AR is a high-precision, analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a company renowned for its expertise in high-performance signal processing. This particular model is designed to deliver exceptional accuracy and reliability for a wide range of applications, including industrial instrumentation, medical devices, and communication systems.

Key Features

  • High Resolution: The AD6630AR boasts a resolution that ensures detailed and accurate analog signal conversion, making it ideal for applications requiring precise measurements.
  • Enhanced Linearity: With its superior linearity, this ADC minimizes errors and distortion, providing clean and consistent digital outputs.
  • Low Power Consumption: Designed with energy efficiency in mind, the AD6630AR operates with minimal power requirements, thus extending the lifespan of battery-powered devices.
  • Robust Interface Options: The device includes a variety of digital interfaces, enabling seamless integration with microcontrollers, DSPs, and other digital systems.
  • Flexible Sampling Rates: It supports a range of sampling rates, allowing users to optimize performance based on the specific needs of their application.
  • Durable Construction: The AD6630AR is built to withstand harsh environments and maintain performance over a wide temperature range, ensuring reliability in industrial settings.

Applications

The AD6630AR's versatility makes it suitable for numerous applications. It is frequently used in precision data acquisition systems, where capturing every nuance of an analog signal is critical. In the medical field, it contributes to accurate patient monitoring systems. The ADC also finds its place in communication infrastructure, aiding in the conversion of analog signals for digital processing and storage.

Technical Specifications

Parameter Value
Resolution Details specific to the model
Input Type Differential/Single-Ended
Interface Digital, specified by model
Power Supply Voltage range specific to the model
Operating Temperature Specified range

For detailed technical specifications, datasheets, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4133 $65.8931
15+ $7.7235 $115.8525
24+ $7.4821 $179.5704
32+ $7.2407 $231.7024
42+ $6.9993 $293.9706
56+ $6.2751 $351.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess